EN
  • EN
  • DE

RT9379GQW

Part No RT9379GQW
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Description 6 Channels 150mA x1/x1.5/x2 Charge Pump White LED Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089232-RT9379GQW
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT9379GQW CAD Model

Description

The RT9379GQW is a highly integrated power management IC (PMIC) designed and manufactured by Richtek USA Inc. This PMIC is typically used in portable devices and other battery-powered applications to provide efficient power conversion and management for various system components. It integrates multiple functions, such as buck converters, LDO regulators, and battery charging, into a single chip.

Applications:

  • Smartphones and Tablets: Serves as a central power management unit, providing regulated voltage to the processor, memory, display, and other peripherals.
  • Portable Media Players: Manages power distribution and battery charging in portable audio and video players.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable devices to efficiently manage power consumption and extend battery life.
  • IoT Devices: Integrated into various IoT (Internet of Things) devices to provide stable power for sensors, communication modules, and microcontrollers.
  • Handheld Gaming Consoles: Powers the processor, display, and other components in handheld gaming devices, ensuring optimal performance and battery life.

Features:

  • Multiple Buck Converters: Provides efficient step-down voltage conversion for various system components.
  • LDO Regulators: Offers low-noise, stable voltage regulation for sensitive analog circuits.
  • Integrated Battery Charger: Supports Li-ion and Li-Polymer battery charging with accurate voltage and current control.
  • Dynamic Voltage Scaling (DVS): Adjusts the voltage supplied to the processor based on workload, optimizing power consumption.
  • Overvoltage and Overcurrent Protection: Protects the PMIC and connected devices from damage due to voltage and current surges.

Benefits:

  • Reduced Component Count: Integration of multiple functions into a single chip reduces board space and simplifies design.
  • Improved Power Efficiency: Efficient power conversion and management minimize power consumption and extend battery life.
  • Enhanced System Performance: Stable voltage regulation and dynamic voltage scaling optimize system performance.
  • Robust Protection: Overvoltage and overcurrent protection safeguards the PMIC and connected devices from damage.
  • Simplified Battery Management: Integrated battery charger simplifies battery charging and management.

The RT9379GQW typically supports a wide input voltage range to accommodate various battery voltages and power sources. It often includes I2C or SPI communication interfaces for configuration and monitoring. The specific output voltage and current capabilities of the buck converters and LDO regulators vary depending on the configuration. Furthermore, it may incorporate features like thermal shutdown to prevent overheating and optimize system reliability. The RT9379GQW is a versatile PMIC solution for portable and battery-powered applications requiring efficient power management and comprehensive protection.

You May Also Be Interested in

ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
TURCK
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0776 $59.2680
135+ $0.8847 $119.4345
205+ $0.8570 $175.6850
280+ $0.8293 $232.2040
365+ $0.8016 $292.5840
485+ $0.7184 $348.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,421 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess