Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 25mA
Max Frequency 1.7MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-QFN-EP (4x4)
Win Source Part Number 083680-MCP23008-E/ML
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP23008-E/ML CAD Model

Description

Microchip Technology MCP23008-E/ML

The MCP23008-E/ML from Microchip Technology is a robust 8-bit I/O expander with serial interface, designed to provide additional I/O capabilities to a microcontroller via the two-wire I²C™ compatible serial interface. Packaged in a compact 16-pin QFN (ML) footprint, this device is ideal for applications where space is at a premium and additional I/Os are needed.

The MCP23008-E/ML integrates several features that contribute to its flexibility and ease of use. It offers eight I/O pins that can be individually configured as an input or output. Each I/O can be accessed via the I²C interface, allowing for a seamless expansion of the microcontroller's capabilities. This is particularly useful in applications where the number of available pins on the microcontroller is limited and cannot accommodate the desired peripheral devices.

Beyond simple I/O expansion, the MCP23008-E/ML supports input polarity inversion, which allows users to adapt the device to their preferred logic configurations without hardware changes. Additionally, it provides internal pull-up resistors and interrupt-on-change features, enhancing its utility in various scenarios such as button input monitoring or other event-driven applications.

The device operates over a broad voltage range (2.7V to 5.5V), making it suitable for both 3.3V and 5V systems. This voltage flexibility, combined with the low standby current, makes the MCP23008-E/ML an excellent choice for power-sensitive designs, including battery-operated devices.

Microchip's MCP23008-E/ML is also equipped with robust power-on reset and brown-out reset features, ensuring reliable operation even under unstable power conditions. The device's address pins allow multiple MCP23008-E/ML devices to share the same I²C bus, enabling the control of a large number of I/Os while minimizing bus traffic and simplifying PCB layout.

With its extensive set of features and ease of integration, the Microchip MCP23008-E/ML is an excellent solution for expanding the I/O capabilities of microcontroller-based systems in a wide array of applications, including industrial control, consumer electronics, and automation systems.

You May Also Be Interested in

SMSC Corporation
LPC SUPER I/O WITH HARDWARE MONI / I/O Expander
Need more? Email Us
ECAD model for LPC47M997-NR
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.3091
ECAD model for PCF8575TS/1,118
Microchip Technology
IC I/O EXPANDER SPI 16B 28SSOP
Lowest to $1.1013
ECAD model for MCP23S17-E/SS
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $2.4397
ECAD model for PCA9535CD,118
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $3.2501
ECAD model for XRA1200PIG16TR-F
Texas Instruments
IC I/O EXPANDER I2C 16B 24VQFN
Lowest to $4.8128
ECAD model for PCF8575CRGER
Renesas Electronics America
IC XPNDR PARALLEL 44PLCC
Lowest to $9.7899
ECAD model for CS82C55A-5
Silicon Labs
IC XPNDR 400KHZ I2C SPI 20QFN
Lowest to $5.7024
ECAD model for CP2120-GM
SMSC Corporation
LPC SUPER I/O / I/O Expander
Need more? Email Us
ECAD model for LPC47M262-NU

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8059 $54.1770
70+ $1.4817 $103.7190
105+ $1.4354 $150.7170
145+ $1.3891 $201.4195
190+ $1.3428 $255.1320
250+ $1.2039 $300.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33,000 pieces
MOQ: 30 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention