EN
  • EN
  • DE

P87C51X2BN,112

Part No P87C51X2BN,112
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB OTP 40DIP / 8051 series Microcontroller IC 8-Bit 33MHz 4KB (4K x 8) OTP 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series 87C
Package Tube
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity EBI/EMI, UART/USART
Peripherals POR
Number of I/O 32
Program Memory Size 4KB (4K x 8)
Program Memory Type OTP
RAM Size 128 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-DIP
Base Product Number P87C5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names NXPNXPP87C51X2BN,112,935269606112,P87C51X2BN112,P87C51X2BN-ND,568-7910-5-ND,568-8359-5,P87C51X2BN,112-ND,2156-P87C51X2BN112,568-7910-5,P87C51X2BN
Standard Package 9
Win Source Part Number 1226899-P87C51X2BN,112
Ultra Librarian 3D Model Ultra Librarian P87C51X2BN,112 CAD Model

Description

Product Overview: P87C51X2BN,112

The P87C51X2BN,112 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, a leading technology company known for its innovative and reliable products. This MCU is part of the 80C51 microcontroller family, which has been widely used in embedded systems due to its robust architecture, versatility, and ease of use.

Key Features

  • Core Processor: The P87C51X2BN,112 is built around an 80C51 processor core, which offers a powerful and efficient solution for a wide range of applications. It provides a good balance between performance and power consumption.
  • Memory: This microcontroller comes equipped with 64KB of flash memory, which allows for ample space to store application code. It also includes 1KB of RAM for data storage and efficient processing.
  • High-Speed Architecture: With a 6-clock or 12-clock selectable cycle, the P87C51X2BN,112 can execute instructions quickly and efficiently, leading to improved overall system performance.
  • I/O Ports: It features four 8-bit I/O ports, providing a total of 32 I/O lines that can be used to interface with sensors, actuators, and other peripherals.
  • Integrated Peripherals: The MCU contains a range of integrated peripherals, including two 16-bit timer/counters, a serial communication controller for UART/SPI communication, and an on-chip oscillator with a crystal frequency of up to 40 MHz.
  • Power Management: It supports various power-saving modes, including Idle and Power-down modes, allowing for efficient power management in battery-operated devices.

Applications

The P87C51X2BN,112 is suitable for a diverse array of applications, such as industrial control systems, home appliances, automotive electronics, and consumer electronics. Its robust feature set makes it ideal for tasks requiring a combination of real-time performance, reliability, and flexibility.

Quality and Reliability

NXP's commitment to quality ensures that the P87C51X2BN,112 MCU meets the stringent requirements of industrial and consumer applications. The product is available in a 40-pin DIP (Dual In-line Package), making it easy to integrate into various PCB designs.

With its combination of performance, integrated features, and flexibility, the P87C51X2BN,112 from NXP Semiconductors is a smart choice for developers looking for an MCU that can handle complex tasks while maintaining cost-effectiveness and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess