EN
  • EN
  • DE

P80C652FFB/04

Part No P80C652FFB/04
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343331-P80C652FFB/04
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C652FFB/04 CAD Model

Description

Introducing the NXP P80C652FFB/04 Microcontroller

The NXP P80C652FFB/04 is a powerful and versatile 8-bit microcontroller that is part of the 80C51 family, known for its robust architecture and widespread use in embedded systems. This particular model boasts a range of features that make it ideal for demanding applications where reliable operation is crucial.

At the heart of the P80C652FFB/04 is a high-performance processor capable of executing instructions efficiently, ensuring quick response times and smooth operation in real-time applications. The device operates at a frequency of up to 16 MHz, providing the computational power needed for complex tasks.

With 32 kB of on-chip ROM, the P80C652FFB/04 offers ample space for application code, reducing the need for external memory components and simplifying system design. Additionally, it comes with 1 kB of RAM, allowing for efficient data manipulation and storage during operation.

The microcontroller features a full-duplex enhanced UART, which facilitates serial communication with other devices, making it perfect for applications that require reliable data transfer, such as industrial control systems and communication interfaces. Moreover, the P80C652FFB/04 includes four 8-bit I/O ports, providing a total of 32 I/O lines that can be configured to interface with a wide range of peripherals and sensors.

One of the standout features of this microcontroller is its multiple power-saving modes, including idle and power-down modes, which enable energy-efficient operation, extending the life of battery-powered devices.

For enhanced functionality, the P80C652FFB/04 also offers two 16-bit timer/counters, a watchdog timer for system integrity, and an eight-source, four-priority-level nested interrupt structure. This ensures that the microcontroller can handle multiple tasks simultaneously and respond to critical events with precision.

In conclusion, the NXP P80C652FFB/04 is a feature-rich microcontroller that offers a blend of performance, memory, and peripheral integration, making it a top choice for designers and engineers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess