EN
  • EN
  • DE
  • IT

P80C31UFAA

Part No P80C31UFAA
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description 8-BIT Microcontroller PQCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1116688-P80C31UFAA
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C31UFAA CAD Model

Description

The NXP P80C31UFAA is a powerful and versatile microcontroller that serves as an integral component in a wide range of electronic applications. This 8-bit microcontroller is based on the high-performance MCS-51 architecture and is designed to offer a perfect balance between processing power and energy efficiency, making it an ideal choice for embedded systems.

At the heart of the P80C31UFAA lies a robust CPU that operates with a maximum frequency of 16 MHz. This enables the microcontroller to handle complex tasks and process data swiftly. It comes equipped with 128 bytes of RAM, which provides adequate space for temporary data storage and ensures smooth operation of applications. Additionally, the device boasts a variety of built-in peripherals, including two 16-bit timers/counters, a full-duplex serial port, and four parallel I/O ports, enhancing its functionality and utility in complex circuits.

One of the standout features of the NXP P80C31UFAA is its ROM-less design, which allows for the flexibility of using external memory according to the specific requirements of the application. This feature is particularly beneficial for developers who need to customize the memory size or use different types of memory to optimize performance.

The P80C31UFAA also prioritizes reliability and robustness with its on-chip oscillator and clock circuitry. This ensures stable operation under varying conditions. Furthermore, the microcontroller includes a watchdog timer, which serves as an essential safeguard against system failures, by resetting the device in the event of a software malfunction or prolonged inactivity.

With its extended temperature range, the P80C31UFAA is designed to perform reliably in harsh environments, making it suitable for industrial, automotive, and consumer electronics applications. Its 40-pin DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) packaging options provide flexibility for various PCB designs and space constraints.

In summary, the NXP P80C31UFAA microcontroller is a robust, flexible, and efficient solution for a multitude of embedded systems applications. Its combination of processing power, peripheral integration, and design versatility make it a go-to choice for engineers and developers looking to create sophisticated electronic products.

You May Also Be Interested in

Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
NXP / Nexperia
Need more? Email Us
KOA Speer
Need more? Email Us
NANYA
Need more? Email Us
Mitsubishi
Need more? Email Us
Pericom
Lowest to $1.6087
Pericom
Lowest to $0.8847
IBM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess