EN
  • EN
  • DE

P60D144PX34/9A9806

Part No P60D144PX34/9A9806
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR PLLCC8 / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number P60D144
Standard Package 1,200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346508-P60D144PX34/9A9806
Ultra Librarian 3D Model Ultra Librarian P60D144PX34/9A9806 CAD Model

Description

The P60D144PX34/9A9806 is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, a leader in the semiconductor industry. This product is designed to meet the demanding requirements of modern embedded systems, providing a robust platform for a wide range of applications, including industrial control, automotive electronics, and Internet of Things (IoT) devices.

Key Features

  • High-Performance Core: At the heart of the P60D144PX34/9A9806 is a powerful processing core that delivers exceptional computational speed and efficiency, enabling complex tasks to be handled with ease.
  • Advanced Memory Architecture: Equipped with a generous amount of memory, this MCU supports extensive data storage and swift access times, making it ideal for applications that require quick data retrieval and manipulation.
  • Enhanced Connectivity: With a range of communication interfaces, including I2C, SPI, and UART, this product ensures seamless integration with peripheral devices and networks, facilitating easy data exchange and system expansion.
  • Robust Security Features: Security is a top priority for NXP, and the P60D144PX34/9A9806 incorporates multiple security measures to protect against unauthorized access and ensure data integrity.
  • Energy Efficiency: Designed with power conservation in mind, this MCU offers various low-power modes, making it suitable for battery-operated devices and applications where energy efficiency is crucial.
  • Durable Design: Built to withstand harsh environments, the P60D144PX34/9A9806 operates reliably across a wide temperature range and is resistant to electromagnetic interference.

Applications

The versatility of the P60D144PX34/9A9806 makes it an excellent choice for a variety of applications. Its robust feature set ensures optimal performance in:

  • Automotive systems such as engine control units and infotainment
  • Industrial automation including robotics and process control
  • Smart home devices and home automation systems
  • Wearable technology and personal health monitoring
  • Energy management and smart grid infrastructure

Conclusion

The P60D144PX34/9A9806 by NXP Semiconductors represents a blend of performance, efficiency, and reliability, making it a top choice for developers and engineers looking to create advanced electronic systems. With its extensive feature set and adaptability, it stands as a testament to NXP's commitment to innovation and quality in the semiconductor space.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess