EN
  • EN
  • DE

TPA741DGNG4

Part No TPA741DGNG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 700MW 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-HVSSOP
Family Name TPA741
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 80
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937222-TPA741DGNG4
Ultra Librarian 3D Model Ultra Librarian TPA741DGNG4 CAD Model

Description

The TPA741DGNG4 is a state-of-the-art audio power amplifier integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This high-fidelity component is engineered to deliver premium audio performance for a wide range of consumer electronics, making it an ideal solution for applications such as television sets, desktop computers, and portable speaker systems.

Key Features

  • Output Power: The TPA741DGNG4 offers a robust output power of 1.5W into an 8Ω load with less than 1% THD+N, ensuring loud and clear audio reproduction without compromising on sound quality.
  • Efficiency: With its high efficiency of 90%, this amplifier minimizes power loss and heat generation, thus enabling the design of more compact and energy-saving audio systems.
  • Supply Voltage Range: It operates across a wide supply voltage range from 2.5V to 5.5V, providing flexibility in various application designs and compatibility with a range of power sources.
  • Thermal and Short-Circuit Protection: The TPA741DGNG4 is equipped with advanced protection features, including thermal shutdown and short-circuit protection, which safeguard the IC and the overall system against potential damage.

Advanced Specifications

The amplifier is designed with a differential input, which reduces common-mode noise and enhances sound quality. It also features a low shutdown current of 0.7μA, making it suitable for battery-powered devices where power conservation is crucial. Additionally, the TPA741DGNG4 supports a fast start-up time and has a low THD+N across the audio frequency range, allowing for a cleaner sound output.

Package and Quality

The TPA741DGNG4 is offered in an MSOP PowerPAD package, which is not only compact but also facilitates efficient thermal dissipation. Texas Instruments' commitment to quality ensures that this product meets the highest industry standards, with rigorous testing for reliability and performance.

Applications

Designed to be versatile, the TPA741DGNG4 can be integrated into a variety of audio applications. Its superior sound quality and power efficiency make it an excellent choice for portable audio devices, docking stations, and multimedia monitors. Its compact size and power capabilities also make it suitable for space-constrained applications where high-quality audio is desired.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9438 $50.0446
42+ $2.4155 $101.4510
65+ $2.3400 $152.1000
89+ $2.2645 $201.5405
115+ $2.1890 $251.7350
153+ $1.9626 $300.2778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess