EN
  • EN
  • DE

P60D080MX36/9C491J

Part No P60D080MX36/9C491J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P60D080MX36/9C491J / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D080
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346252-P60D080MX36/9C491J
Ultra Librarian 3D Model Ultra Librarian P60D080MX36/9C491J CAD Model

Description

NXP's P60D080MX36/9C491J is a high-performance microcontroller designed to meet the rigorous demands of advanced embedded systems. This product is part of NXP's renowned portfolio of microcontrollers that are known for their reliability, efficiency, and cutting-edge features.

At the heart of the P60D080MX36/9C491J is a powerful core that runs at a high clock speed, enabling it to handle complex computations and multiple tasks simultaneously with ease. This microcontroller is ideal for applications that require high-speed data processing, such as industrial control systems, automotive electronics, and smart IoT devices.

The P60D080MX36/9C491J is equipped with a vast array of peripherals that provide a wide range of connectivity options. These include multiple serial communication interfaces, such as UART, SPI, and I2C, allowing for seamless integration with other components in a system. Additionally, it offers robust analog capabilities with its onboard ADCs and DACs, making it suitable for interfacing with sensors and actuators in real-time control applications.

With its built-in security features, the P60D080MX36/9C491J ensures the protection of sensitive data and the integrity of system operations. These security measures are critical for applications where data confidentiality and system reliability are paramount, such as in financial services or healthcare equipment.

The microcontroller's memory configuration includes a generous amount of flash and RAM, which provides ample space for application code and data storage. This, combined with its low power consumption, makes the P60D080MX36/9C491J an excellent choice for battery-operated devices where power efficiency is crucial.

NXP's P60D080MX36/9C491J is designed with a focus on ease of development. It is supported by a comprehensive suite of development tools, including software libraries, development boards, and debugging tools, which accelerates the development cycle and helps bring products to market faster.

In summary, the P60D080MX36/9C491J from NXP is a versatile and powerful microcontroller that offers a perfect blend of performance, connectivity, security, and power efficiency, making it the go-to choice for developers working on the next generation of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess