EN
  • EN
  • DE

P60D080MX36/9C41AJ

Part No P60D080MX36/9C41AJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P60D080MX36/9C41AJ / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D080
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346384-P60D080MX36/9C41AJ
Ultra Librarian 3D Model Ultra Librarian P60D080MX36/9C41AJ CAD Model

Description

The NXP P60D080MX36/9C41AJ is a high-performance, secure microcontroller designed to meet the rigorous demands of advanced embedded applications. This product is part of NXP's renowned secure microcontroller family, which is widely recognized for its robust security features, exceptional performance, and reliability.

The P60D080MX36/9C41AJ is built on cutting-edge technology that ensures smooth and secure operation in a variety of applications, including but not limited to, mobile transactions, identity verification, and secure access control. This microcontroller is particularly well-suited for use in smart cards and other devices where data protection and integrity are paramount.

At the heart of the P60D080MX36/9C41AJ is a powerful processor that can handle complex algorithms and processes without compromising speed or efficiency. This is complemented by a generous amount of memory, including both ROM and RAM, allowing for the storage and execution of sophisticated applications and security protocols.

Security is a cornerstone of the P60D080MX36/9C41AJ, featuring advanced encryption capabilities, secure boot, and a range of countermeasures against physical and logical attacks. These features ensure that sensitive data remains protected, and the integrity of the microcontroller's operations is maintained even in the face of attempted security breaches.

The microcontroller's architecture is designed for seamless integration into existing systems, with support for a variety of communication protocols and interfaces. This ensures that the P60D080MX36/9C41AJ can be easily incorporated into a wide range of products and systems without extensive modifications or compatibility issues.

In summary, the NXP P60D080MX36/9C41AJ stands out as a secure and reliable microcontroller solution that delivers top-notch performance for applications where security cannot be compromised. With its advanced features and proven track record, this product is an excellent choice for developers and manufacturers looking to enhance the security and functionality of their embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess