The UF830L-TA3-T is an N-channel enhancement-mode power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for high-efficiency switching applications. This MOSFET utilizes advanced trench technology to achieve low on-resistance and gate charge, contributing to reduced power loss and improved overall system performance.
Applications
- DC-DC converters
- Power management in portable devices
- Motor control circuits
- Load switching
- Backlighting in LCD displays
Features
- N-Channel Enhancement Mode
- Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
- Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
- Low Gate Charge (Qg): Reduces drive power requirements and improves efficiency.
- Lead-Free Finish / RoHS Compliant
- Advanced Trench Technology
Benefits
- High Efficiency: Reduces power dissipation and improves system efficiency.
- Improved Thermal Performance: Enables operation at higher temperatures and increases reliability.
- Simplified Circuit Design: Reduces component count and lowers system cost.
- Enhanced Reliability: Ensures stable operation and long-term performance.
- Suitable for Space-Constrained Applications: Due to its compact package.
Additional Details
The UF830L-TA3-T typically comes in a SOT-23 package. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and operating temperature range. The specific RDS(on) value will vary depending on the gate-source voltage and temperature. Consult the datasheet for detailed electrical characteristics and application guidelines.