EN
  • EN
  • DE

P60D052MX55/9C080J

Part No P60D052MX55/9C080J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR PLLCC8 / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number P60D052
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346492-P60D052MX55/9C080J
Ultra Librarian 3D Model Ultra Librarian P60D052MX55/9C080J CAD Model

Description

The NXP P60D052MX55/9C080J is a state-of-the-art integrated circuit designed for robust and secure applications in the modern electronics landscape. This product is a testament to NXP's commitment to providing advanced solutions for connectivity, security, and power efficiency.

Key Features

  • Advanced Security: The P60D052MX55/9C080J incorporates cutting-edge security features to protect against a wide range of threats. With hardware-based encryption and secure boot capabilities, this chip ensures the integrity and confidentiality of data.
  • High Performance: Built with efficiency in mind, this product delivers high-speed processing capabilities, making it suitable for demanding applications that require quick data handling and real-time responses.
  • Low Power Consumption: The P60D052MX55/9C080J is designed for energy-efficient operation, which is crucial for battery-powered devices and applications that need to minimize power usage without sacrificing performance.
  • Durability: NXP's commitment to quality means that this product is manufactured to withstand harsh conditions and provide reliable performance over an extended lifespan.
  • Connectivity: With built-in support for various communication protocols, this chip facilitates easy integration into a wide range of systems, ensuring seamless data transfer and interoperability.

Applications

The versatility of the NXP P60D052MX55/9C080J makes it an ideal choice for a myriad of applications. It is particularly well-suited for:

  • Secure transactions in point-of-sale (POS) systems
  • Authentication and access control systems
  • Internet of Things (IoT) devices requiring secure data exchange
  • Embedded systems with stringent power and security requirements

Technical Specifications

The NXP P60D052MX55/9C080J comes in a compact package and offers a range of technical specifications that make it a powerful and versatile component for various electronic products. For detailed technical information, designers and engineers are encouraged to refer to the official NXP datasheets and product documentation.

Please note that the above description is a general overview of the NXP P60D052MX55/9C080J, and actual product specifications may vary. Always consult the official documentation for the most accurate and detailed information.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess