EN
  • EN
  • DE

M1MA151KT1G

Part No M1MA151KT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 40V 100MA SC59
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 100mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100mA
Reverse Recovery Time (trr) 3ns
Current - Reverse Leakage @ Vr 100nA @ 35V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SC-59
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 020774-M1MA151KT1G
Ultra Librarian 3D Model Ultra Librarian M1MA151KT1G CAD Model

Description

The M1MA151KT1G is a high-performance switching diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is part of the M1MA series, which is renowned for its efficiency and reliability in a wide range of electronic applications.

Key Features

  • Fast Switching Speed: The M1MA151KT1G is engineered to deliver quick switching capabilities, making it ideal for high-frequency applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures minimal power loss and improved energy efficiency during operation.
  • Surface Mount Package: The SOD-323 package is designed for compact surface mount applications, providing a space-saving solution on printed circuit boards.
  • High Reliability: ON Semiconductor's commitment to quality means the M1MA151KT1G is built for consistent performance and long-term reliability.
  • Lead-Free and RoHS Compliant: In compliance with environmental regulations, this diode is lead-free and RoHS compliant, minimizing the environmental impact.

Applications

The M1MA151KT1G is versatile and can be used in various circuits and applications, including:

  • High-speed switching applications
  • Power management systems
  • Voltage clamping
  • Protection circuits
  • Signal demodulation

Technical Specifications

Parameter Value
Package SOD-323
Maximum Repetitive Reverse Voltage (VRRM) 80 V
Forward Continuous Current (IF) 100 mA
Power Dissipation (PD) 200 mW
Operating Temperature Range -55°C to +150°C

The M1MA151KT1G from ON Semiconductor is a testament to the company's dedication to providing advanced electronic components that meet the needs of modern technology. Its robust design, coupled with its fast switching speed and low power loss, makes it an excellent choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess