EN
  • EN
  • DE

P60D024MX1C/9B07AJ

Part No P60D024MX1C/9B07AJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR PLLCC8 / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number P60D024
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346348-P60D024MX1C/9B07AJ
Ultra Librarian 3D Model Ultra Librarian P60D024MX1C/9B07AJ CAD Model

Description

The P60D024MX1C/9B07AJ is a cutting-edge semiconductor product from NXP, a leading technology company known for its high-performance and innovative solutions in the electronics space. This product is designed to cater to a wide range of applications, particularly in the automotive and industrial sectors, where reliability and efficiency are paramount.

At the heart of the P60D024MX1C/9B07AJ is a robust integrated circuit that delivers exceptional performance. It is built using advanced manufacturing techniques and is part of NXP's commitment to providing high-quality, durable components for the most demanding environments. The product is characterized by its low power consumption, high-speed operation, and resistance to extreme temperatures, making it an ideal choice for applications where stability is crucial.

The P60D024MX1C/9B07AJ is designed with versatility in mind, offering compatibility with various microcontrollers and processors. This allows for seamless integration into existing systems, reducing development time and costs. It also comes with a range of built-in features that enhance its functionality, such as protection against over-voltage, under-voltage, and thermal runaway, ensuring the safety and longevity of the end product.

NXP's commitment to quality is evident in the P60D024MX1C/9B07AJ, which undergoes rigorous testing to meet industry standards. This product is RoHS compliant, ensuring that it meets environmental regulations by avoiding the use of hazardous substances. Additionally, it is designed to meet the stringent AEC-Q100 standards for automotive-grade components, which is a testament to its reliability and performance under harsh conditions.

In summary, the P60D024MX1C/9B07AJ from NXP is a high-quality, versatile semiconductor product that offers reliability, efficiency, and performance. It is an excellent choice for designers and engineers looking to create sophisticated electronic systems for automotive, industrial, or any other applications that require the highest standards of component integrity.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess