EN
  • EN
  • DE

CS8190ENF16

Part No CS8190ENF16
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description IC DRIVER 16DIP / Driver 16-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Driver
Applications Automotive
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number CS8190
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580774-CS8190ENF16
Ultra Librarian 3D Model Ultra Librarian CS8190ENF16 CAD Model

Description

The CS8190ENF16 is a high-quality, precision air-core tach/speedo driver IC designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This integrated circuit is specifically engineered to drive air-core gauge meter movements, making it an ideal component for automotive dashboard instruments such as tachometers and speedometers.

Key Features

  • Versatile Voltage Range: The CS8190ENF16 operates over a wide supply voltage range, ensuring compatibility with a variety of automotive electrical systems.
  • Robust Output Drive: Capable of driving air-core meter movements directly, this IC provides a strong and stable output, ensuring accurate and reliable gauge performance.
  • Low Power Consumption: Designed with energy efficiency in mind, the CS8190ENF16 maintains low power consumption, which is critical for battery-operated vehicles.
  • High Noise Immunity: The IC features built-in noise immunity, making it less susceptible to interference from other electronic components in the vehicle.
  • Thermal Protection: ON Semiconductor has incorporated thermal protection to safeguard the IC against potential overheating, enhancing its durability and lifespan.

Applications

The CS8190ENF16 is primarily used in the automotive industry for dashboard instrumentation. Its robust design and precise functionality make it a go-to choice for manufacturers looking to ensure the long-term reliability of their vehicle's tachometers and speedometers.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The CS8190ENF16 is no exception, undergoing rigorous testing to meet strict automotive industry standards. Customers can trust this IC to perform consistently in the demanding automotive environment.

Environmental Compliance

In line with ON Semiconductor's commitment to environmental responsibility, the CS8190ENF16 is designed to comply with current environmental regulations. The use of sustainable materials and processes in its production reflects the company's dedication to minimizing the environmental impact of its products.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC CTLR OVP W/FET 6.35V 8-UDFN
Lowest to $3.3137
Microchip Technology
IC CRYPTO 4.5KB I2C
Lowest to $0.5349
Zilog
IC TELEVISION CTLR 40DIP
Need more? Email Us
Cypress Semiconductor Corp
FRAM 256Kbit Serial-I2C Interface 3.3V 14-Pin SOIC Tube / IC MEMORY 14SOIC
Lowest to $24.6603
Microchip Technology
Hopping Encoder 5V/9V/12V 8-Pin SOIC N Tube / IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $0.9818
Maxim Integrated
IC SILICON SER NUMBER SOT223-3 / Silicon Serial Number
Lowest to $1.2779
Maxim Integrated
IC CTLR OVP W/FET 5.80V 8-UDFN
Lowest to $10.8970
NXP / Nexperia
IC NTSC/PAL MODULATOR 16SOIC / CMOS Audio/Video RF Modulators
Lowest to $1.7727
Power Integrations
IC CAPZERO 1000V 2500NF 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess