EN
  • EN
  • DE

P60D016PX1C/9B060J

Part No P60D016PX1C/9B060J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR PLLCC8 / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number P60D016
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346453-P60D016PX1C/9B060J
Ultra Librarian 3D Model Ultra Librarian P60D016PX1C/9B060J CAD Model

Description

The NXP P60D016PX1C/9B060J is a state-of-the-art semiconductor device that stands at the forefront of integrated circuit technology. Designed and manufactured by NXP Semiconductors, a leader in the industry, this product offers a sophisticated solution for a wide range of electronic applications.

Key Features

  • High Performance: Engineered for speed and efficiency, the P60D016PX1C/9B060J delivers exceptional performance for its class, making it suitable for high-demand applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this device operates with minimal power requirements, reducing the overall energy footprint of the systems it powers.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, this product offers reliability and longevity, ensuring a long operational life in a variety of conditions.
  • Compact Size: The small form factor of the P60D016PX1C/9B060J allows for greater flexibility in design, enabling its use in space-constrained applications without sacrificing performance.
  • Robust Security: NXP's commitment to security is evident in this product, which features advanced security measures to protect against unauthorized access and ensure the integrity of data.

Applications

The versatility of the NXP P60D016PX1C/9B060J makes it ideal for a wide array of applications. It is particularly well-suited for use in:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Internet of Things (IoT) applications
  • Consumer electronics

Quality and Reliability

NXP is known for its commitment to quality, and the P60D016PX1C/9B060J is no exception. Each device is rigorously tested to meet high standards of reliability and performance. With NXP's reputation for excellence in the semiconductor industry, customers can trust the P60D016PX1C/9B060J for their most critical applications.

For more detailed specifications and product documentation, interested parties are encouraged to contact NXP Semiconductors or their authorized distributors. The P60D016PX1C/9B060J is not just a component; it's a gateway to innovation in the electronic world.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess