EN
  • EN
  • DE

LP2931AM-5.0

Part No LP2931AM-5.0
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828073-LP2931AM-5.0
Ultra Librarian 3D Model Ultra Librarian LP2931AM-5.0 CAD Model

Description

The LP2931AM-5.0 is a low-dropout voltage regulator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This regulator is specifically engineered to maintain a stable 5V output voltage with a minimal voltage drop, even under conditions of varying load and input voltage. It's an ideal choice for sensitive electronics requiring a consistent power supply.

Key Features

  • Output Voltage: Fixed 5V with high accuracy.
  • Dropout Voltage: Typically 380 mV at 100 mA load, ensuring efficiency.
  • Output Current: Capable of delivering up to 100 mA.
  • Low Power Consumption: Ideal for battery-operated devices due to low quiescent current.
  • Thermal Protection: Incorporated to prevent damage from overheating.
  • Peak Current Protection: Ensures the device and connected components are safe from current surges.

Applications

The LP2931AM-5.0 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Battery-powered devices.
  • Portable consumer electronics.
  • Automotive electronics.
  • Microcontroller power supplies.

Product Specifications

Parameter Value
Output Voltage (V) 5.0
Maximum Output Current (mA) 100
Dropout Voltage (Typical) 380 mV
Quiescent Current (Typical) 1 mA
Package Type SOIC, TO-263, TO-92

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LP2931AM-5.0 is subject to rigorous testing and quality control measures to ensure reliability and performance under various conditions.

Ordering Information

To order the LP2931AM-5.0 or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Ensure you refer to the correct product code when placing an order.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess