EN
  • EN
  • DE

P5CC012XZ/S1A2356J

Part No P5CC012XZ/S1A2356J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012XZ/S1A2356J / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346320-P5CC012XZ/S1A2356J
Ultra Librarian 3D Model Ultra Librarian P5CC012XZ/S1A2356J CAD Model

Description

The P5CC012XZ/S1A2356J is a cutting-edge integrated circuit product from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is part of NXP's commitment to delivering high-performance and reliable components for a wide range of industrial, automotive, and consumer electronics.

At the heart of the P5CC012XZ/S1A2356J is a robust microcontroller unit (MCU) designed for applications that demand a high level of security and data protection. It is particularly well-suited for use in smart cards, secure elements, and other devices where sensitive information must be safeguarded.

The MCU features advanced cryptographic capabilities, including hardware support for AES, DES, and 3DES encryption standards. This ensures that data is encrypted and decrypted with the utmost efficiency and security. Additionally, the P5CC012XZ/S1A2356J is equipped with a true random number generator (TRNG) to enhance security measures further and provide secure key generation for cryptographic operations.

With a focus on power efficiency, the P5CC012XZ/S1A2356J is optimized for low-power operation, making it an ideal choice for battery-powered devices. Its power management system is designed to minimize power consumption in both active and standby modes, thus extending the battery life of the end product.

The P5CC012XZ/S1A2356J also boasts a flexible interface that supports various communication protocols, enabling seamless integration into existing systems. Its robust I/O capabilities allow for versatile connections with peripheral devices, and its small form factor is advantageous for space-constrained applications.

NXP provides comprehensive support for the P5CC012XZ/S1A2356J, including detailed technical documentation, development tools, and software libraries. This support helps streamline the development process, allowing engineers to bring their products to market more quickly and efficiently.

In summary, the P5CC012XZ/S1A2356J from NXP Semiconductors is a powerful and secure MCU that delivers exceptional performance and security features for applications that cannot compromise on data protection. Its energy-efficient design and flexible interfacing make it a top choice for designers looking to create innovative and secure electronic solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess