EN
  • EN
  • DE

XC61CC2302MR-G

Part No XC61CC2302MR-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2.3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Torex Semiconductor Ltd
Packaging Reel - TR
Status Active
Type Voltage Detector
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Voltage - Threshold 2.3V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 1118955-XC61CC2302MR-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61CC2302MR-G CAD Model

Description

The XC61CC2302MR-G is a voltage detector IC from Torex Semiconductor Ltd. It's designed to monitor power supply voltages and generate a reset signal when the voltage drops below a predefined threshold. This ensures that microcontrollers and other digital circuits start up correctly and are protected from erratic behavior during brown-out conditions. The device is commonly used in a wide range of applications, including portable devices, industrial control systems, and automotive electronics, where stable power supply conditions are critical.

Applications:

  • Microcontroller Reset Circuits: Generating reliable reset signals for microcontrollers during power-up and undervoltage conditions.
  • Power Supply Monitoring: Monitoring the stability of power supplies in various electronic systems.
  • Battery Management Systems: Protecting battery-powered devices from deep discharge and undervoltage situations.
  • Automotive Electronics: Ensuring reliable operation of electronic control units (ECUs) in automotive applications.
  • Industrial Control Equipment: Safeguarding programmable logic controllers (PLCs) and other industrial devices from power supply fluctuations.

Features:

  • Accurate Detection Voltage: Precise voltage detection threshold for reliable reset generation.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Compact SOT-25 package saves valuable board space.
  • Built-in Hysteresis: Prevents oscillation and ensures stable operation near the detection threshold.
  • Open Drain Output: Flexible output configuration for interfacing with various microcontrollers and digital circuits.

Benefits:

  • Enhanced System Reliability: Prevents system malfunctions and data corruption caused by undervoltage conditions.
  • Prolonged Battery Life: Low quiescent current extends battery life in portable devices.
  • Simplified Circuit Design: Requires minimal external components, simplifying circuit design and reducing cost.
  • Stable Performance: Hysteresis feature ensures stable and reliable operation in noisy environments.
  • Versatile Applications: Suitable for a wide range of electronic systems due to its robust design and flexible features.

Additional Details:

The XC61CC2302MR-G has a detection voltage of 2.3V. The “-G” suffix indicates that the product is lead-free and complies with RoHS standards. The device features a built-in hysteresis to avoid false triggering due to noise or slight voltage variations. The open-drain output allows for easy interface with microcontrollers and other digital circuits. This voltage detector is essential for maintaining the stability and integrity of electronic systems, especially in applications where power supply variations are common. The small package size and low power consumption make it an ideal choice for compact and battery-powered devices.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess