EN
  • EN
  • DE

LM3S608-IQN50-C2

Part No LM3S608-IQN50-C2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S608 Microcontroller | IC MCU 32BIT 32KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 28
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number LM3S608
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1199399-LM3S608-IQN50-C2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S608-IQN50-C2 CAD Model

Description

Product Overview: LM3S608-IQN50-C2

The LM3S608-IQN50-C2 is a high-performance microcontroller unit (MCU) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular MCU is part of the Stellaris® LM3S series, which is known for its robust ARM® Cortex™-M3 processor core, providing users with efficient processing capabilities and a rich set of features.

Key Features

  • Core: At the heart of the LM3S608-IQN50-C2 is an ARM Cortex-M3 processor, which operates at speeds up to 50 MHz. This core provides the computational power necessary for demanding applications, including industrial control, medical systems, and networking.
  • Memory: The device comes with 32KB of single-cycle Flash memory and 8KB of SRAM, allowing for quick access to code and data storage, ensuring smooth and reliable operation.
  • I/O and Peripherals: Boasting a range of peripherals, this MCU includes General Purpose I/O (GPIO) pins, analog-to-digital converters (ADCs), serial communication modules (UART, SPI, I2C), and timers, offering versatile interface options for various applications.
  • Power Efficiency: Designed with power efficiency in mind, the LM3S608-IQN50-C2 features integrated power-on and brown-out reset circuits, as well as power-saving modes to minimize energy consumption during operation.
  • Package: The MCU is available in a compact 48-pin QFN (Quad-Flat No-leads) package, which is well-suited for space-constrained applications.
  • Temperature Range: It operates across an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environmental conditions.

Applications

The LM3S608-IQN50-C2 is a versatile MCU that can be used in a wide array of applications. Its robust feature set makes it ideal for:

  • Industrial automation and control systems
  • Medical equipment
  • Home appliances
  • Networking equipment
  • Consumer electronics

Support and Resources

TI provides extensive support and resources for the LM3S608-IQN50-C2, including technical documentation, development tools, and software libraries. Engineers and developers can take advantage of TI's online community and support services to accelerate development and bring their products to market faster.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1664 $66.4992
6+ $18.1879 $109.1274
9+ $17.6195 $158.5755
12+ $17.0511 $204.6132
16+ $16.4828 $263.7248
21+ $14.7776 $310.3296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess