EN
  • EN
  • DE

SM32C6416EGLZ50AEP

Part No SM32C6416EGLZ50AEP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 532-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C6414/15/16
Package Tray
Product Status Obsolete
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.25V
Temperature Range - Operating -40°C ~ 105°C (TC)
Mounting SMD (SMT)
Package / Case 532-BFBGA, FCBGA
Supplier Device Package 532-FCBGA (23x23)
Base Product Number SM32C6416
Other Names V62/04609-06XA,-296-22229,-SM32C6416EGLZ50AEPR,-V62/04609-06XAR,296-22229,-V62/04609-06XA,296-22229R,-296-22229,-296-22229R
Standard Package 60
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1265137-SM32C6416EGLZ50AEP
Ultra Librarian 3D Model Ultra Librarian SM32C6416EGLZ50AEP CAD Model

Description

The SM32C6416EGLZ50AEP is a high-performance digital signal processor (DSP) from Texas Instruments, designed for industrial and mission-critical applications. This DSP is part of the TMS320C6000 DSP platform, which is renowned for its advanced capabilities in digital signal processing tasks. The SM32C6416EGLZ50AEP is optimized for applications that require intensive processing power such as audio and video processing, telecommunications, deep learning, and real-time analytics.

Key Features

  • High-Speed Performance: With a 500 MHz clock rate, the SM32C6416EGLZ50AEP delivers exceptional speed for complex signal processing tasks.
  • Large On-Chip Memory: Equipped with integrated memory, this DSP provides ample space for code and data, reducing the need for external memory components and simplifying design.
  • Robust Peripheral Set: A comprehensive set of peripherals including Ethernet, I2C, and UART interfaces, ensures versatile connectivity options for various system requirements.
  • Enhanced Direct Memory Access (EDMA): The EDMA controller facilitates high-speed data transfers without CPU intervention, improving system throughput and efficiency.
  • Low Power Consumption: Designed for energy-sensitive applications, this DSP provides a balance between performance and power efficiency.
  • Extended Temperature Range: With an operational range suited for extreme conditions, this DSP is ideal for industrial environments.
  • Long-term Availability: The AEP suffix indicates extended product lifecycle and support, making it suitable for long-term projects and applications.

Applications

The versatility of the SM32C6416EGLZ50AEP makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Industrial control systems
  • Medical imaging devices
  • Professional audio equipment
  • Wireless infrastructure
  • Automotive infotainment and advanced driver-assistance systems (ADAS)

With its robust processing capabilities and extended support, the SM32C6416EGLZ50AEP from Texas Instruments stands as a reliable and efficient solution for developers looking to push the boundaries of digital signal processing in their products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess