EN
  • EN
  • DE

P5CC012XS/S1A286AJ

Part No P5CC012XS/S1A286AJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012XS/S1A286AJ / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case Module
Supplier Device Package Module
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346313-P5CC012XS/S1A286AJ
Ultra Librarian 3D Model Ultra Librarian P5CC012XS/S1A286AJ CAD Model

Description

The P5CC012XS/S1A286AJ is a state-of-the-art secure microcontroller product from NXP Semiconductors, designed to cater to the advanced security and performance requirements of modern embedded systems. This product is part of NXP's renowned SmartMX family, which is widely recognized for its robust security features and is commonly used in a variety of applications, including banking, eGovernment, and secure access control.

Key Features

  • Advanced Security: The P5CC012XS/S1A286AJ is equipped with cutting-edge security features that include dedicated hardware for protection against side-channel attacks, advanced encryption algorithms, and a secure boot process to ensure the integrity of the device's operation.
  • High Performance: With a powerful processor core, the P5CC012XS/S1A286AJ delivers high-speed data processing capabilities, making it suitable for applications that require quick transaction times and efficient data handling.
  • Flexible Memory Options: This microcontroller comes with a flexible memory architecture, offering a blend of ROM, RAM, and EEPROM. This allows for a versatile approach to data storage and management, adapting to the specific needs of the application.
  • Durable Design: The P5CC012XS/S1A286AJ is built to withstand harsh operating conditions, ensuring long-term reliability and stability in a wide range of environmental conditions.

Applications

The versatility of the P5CC012XS/S1A286AJ makes it ideal for a broad spectrum of secure applications. It is particularly well-suited for smart card applications, including high-security identification cards, banking cards, and access control systems. Its robust security features also make it an excellent choice for IoT devices that require secure elements to safeguard sensitive data and ensure secure communications.

Technical Specifications

The P5CC012XS/S1A286AJ operates within a standard voltage range and temperature specifications, making it easy to integrate into existing systems without the need for special accommodations. Detailed technical documentation and support are available from NXP to assist with the design and implementation of this secure microcontroller into your product.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess