EN
  • EN
  • DE

MSP430F6638IZCAR

Part No MSP430F6638IZCAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLSH 113NFBGA / MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 113-NFBGA (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F6xx
Package Tape & Reel
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 74
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 18K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 113-VFBGA
Supplier Device Package 113-NFBGA (7x7)
Base Product Number MSP430F6638
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1351836-MSP430F6638IZCAR
Ultra Librarian 3D Model Ultra Librarian MSP430F6638IZCAR CAD Model

Description

Introducing the MSP430F6638IZCAR Microcontroller from Texas Instruments

The MSP430F6638IZCAR is a highly capable microcontroller unit (MCU) from the renowned MSP430 family, designed and manufactured by Texas Instruments (TI). This microcontroller is specifically engineered to deliver exceptional performance, low power consumption, and a wide range of integrated features suitable for a variety of applications across multiple industries.

At the heart of the MSP430F6638IZCAR is a 16-bit RISC CPU, providing a perfect balance between processing power and energy efficiency. This makes it ideal for battery-powered and portable devices where power conservation is critical. The MCU operates at a voltage range of 1.8 V to 3.6 V, further emphasizing its suitability for low-power applications.

With 512 KB of flash memory and 64 KB of RAM, this microcontroller offers ample space for complex programs and data storage. Additionally, it supports a variety of communication protocols, including I2C, SPI, and UART, making it highly versatile for interfacing with other devices and peripherals. Its integrated 12-bit analog-to-digital converter (ADC) and digital-to-analog converter (DAC) provide excellent support for analog signal processing, which is essential in sensor-based systems.

The MSP430F6638IZCAR is also equipped with a comprehensive set of timers, watchdog timers, and a real-time clock, which are crucial for time-sensitive tasks and system management. The MCU's built-in security features, such as a 128-bit AES encryption module, ensure secure data transfer and storage, which is paramount in today's connected world.

This MCU is housed in a compact 113-pin BGA (Ball Grid Array) package, allowing for a reduced footprint on printed circuit boards (PCBs) and making it a great choice for space-constrained applications. Whether it's for industrial control systems, smart meters, home automation, or portable medical devices, the MSP430F6638IZCAR is designed to meet the needs of developers and engineers seeking a reliable and power-efficient microcontroller solution.

For more information, datasheets, and technical support, visit the Texas Instruments website or contact their customer service team. The MSP430F6638IZCAR is not just a component; it's a robust foundation for your next innovation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess