EN
  • EN
  • DE

P5CC012XQ/S1A2356J

Part No P5CC012XQ/S1A2356J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012XQ/S1A2356J / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346383-P5CC012XQ/S1A2356J
Ultra Librarian 3D Model Ultra Librarian P5CC012XQ/S1A2356J CAD Model

Description

The NXP P5CC012XQ/S1A2356J is a state-of-the-art secure microcontroller designed for a wide range of applications requiring robust security features and high performance. This product is part of NXP's renowned SmartMX family, which is widely recognized for its integration of cutting-edge security technology to protect against advanced forms of attack.

Key Features and Benefits

  • Advanced Security: The P5CC012XQ/S1A2356J boasts an array of security features, including a dedicated cryptographic coprocessor, secure boot, and hardware random number generator, which safeguard against various threats and ensure the integrity and confidentiality of user data.
  • High Performance: Equipped with a powerful processing core, this microcontroller offers high-speed data processing capabilities, making it suitable for demanding applications that require quick transaction times.
  • Flexible Memory Options: It comes with a generous memory configuration that supports multiple applications, providing ample space for secure storage of cryptographic keys, user data, and firmware.
  • Smart Card Applications: The P5CC012XQ/S1A2356J is designed to meet the rigorous demands of smart card applications, including e-government, banking, and mobile transactions, where security and reliability are paramount.
  • Environmental Resistance: This microcontroller is engineered to withstand harsh environmental conditions, ensuring reliable performance and a long operational lifespan.

Applications

The NXP P5CC012XQ/S1A2356J is ideal for a variety of secure applications, including but not limited to:

  • Banking and Payment Cards
  • Electronic Passports and ID Cards
  • Access Control Systems
  • Secure Authentication Tokens

Technical Specifications

Below are some of the key technical specifications of the P5CC012XQ/S1A2356J:

  • Secure microcontroller with advanced cryptographic features
  • High-speed processing capabilities for efficient data handling
  • Robust memory architecture for enhanced data storage and security
  • Compliance with global security standards for smart card applications

With its blend of performance, flexibility, and top-tier security, the NXP P5CC012XQ/S1A2356J is an excellent choice for organizations looking to implement secure electronic systems and protect sensitive information against sophisticated threats.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess