EN
  • EN
  • DE

PSM01-081A-103B2

Part No PSM01-081A-103B2
Manufacturer Bourns Inc.
Catalog Slide Potentiometers
Description SLIDE POT 10K OHM 0.5W TOP 100MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 10 kOhms
Power (Watts) 0.5W, 1/2W
Tolerance ±20%
Adjustment Type Top
Fader Type Motor
Travel Range 100mm
Size / Dimension Rectangular - 5.984" L x 0.512" W x 1.378" H (152.00mm x 13.00mm x 35.00mm)
Mounting Type Through Hole
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1593797-PSM01-081A-103B2
Ultra Librarian 3D Model Ultra Librarian PSM01-081A-103B2 CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
SLIDE POT 10KOHM 0.125W TOP 45MM
Need more? Email Us
Bourns Inc.
SLIDE POT 5K OHM 0.125W TOP 45MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.1W TOP 30MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.05W TOP 15MM
Need more? Email Us
Bourns Inc.
SLIDE POT 100K OHM 0.1W TOP 30MM
Need more? Email Us
Bourns Inc.
SLIDE POT 5K OHM 0.125W TOP 45MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10KOHM 0.125W TOP 45MM
Need more? Email Us
Bourns Inc.
SLIDE POT 100K OHM 0.125W TOP
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.05W TOP 20MM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess