EN
  • EN
  • DE

SMCP3800SC

Part No SMCP3800SC
Manufacturer Eaton Bussmann
Catalog TVS - Thyristors
Description THYRISTOR 340V 400A DO214AA / 340V Off-State 400 A Ipp TVS Thyristor DO-214AA, SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Thyristors
Mfr Eaton - Electronics Division
Series SMCP
Package Tape & Reel (TR)
Voltage - Breakover 450V
Voltage - Off State 340V
Voltage - On State 4 V
Current - Peak Pulse (8/20µs) 400 A
Current - Peak Pulse (10/1000µs) 100 A
Current - Hold (Ih) 120 mA
Number of Elements 1
Capacitance 35pF
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Other Names 283-SMCP3800SCTR
Standard Package 3,000
Win Source Part Number 1052964-SMCP3800SC
Ultra Librarian 3D Model Ultra Librarian SMCP3800SC CAD Model

Description

The Eaton SMCP3800SC is a TVS Thyristor designed to provide reliable circuit protection.

  • Capacitance: 35pF
  • Current Rating: 100A peak pulse (10/1000µs) and 400A peak pulse (8/20µs)
  • Voltage Rating: 340V off state, 450V breakover, and 4V on state
  • Package: Tape & reel (TR)
  • Standard Package: 3,000
  • Mounting: Surface mountable
  • Category: Circuit Protection

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V 100A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess