EN
  • EN
  • DE

P5020NSE7QMB

Part No P5020NSE7QMB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 2.0GHZ 1295FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e5500 Microprocessor IC series 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Manufacturer NXP
Series QorIQ P5
Package Tray
Part Status Obsolete
Core Processor PowerPC e5500
Speed 2.0GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 1295-BBGA, FCBGA
Case / Package 1295-FCPBGA (37.5x37.5)
Family Name P5020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 21
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929865-P5020NSE7QMB
Ultra Librarian 3D Model Ultra Librarian P5020NSE7QMB CAD Model

Description

The NXP P5020NSE7QMB is a high-performance, power-efficient processor designed to meet the demands of today's networking, telecommunications, and industrial applications. This product is part of NXP's QorIQ P5 family, which is renowned for its advanced multi-core architecture that delivers exceptional performance per watt.

Key Features

  • CPU Cores: The P5020NSE7QMB features dual e5500 Power Architecture cores, each running at speeds up to 2.0 GHz, offering a balanced combination of computing power and energy efficiency.
  • Integrated Security: The processor includes an advanced security engine that supports a variety of cryptographic algorithms, ensuring secure data transmission and protection against unauthorized access.
  • High-Speed Connectivity: With support for multiple high-speed interfaces like PCIe Gen2, USB 2.0, SATA 2.0, and Gigabit Ethernet, this processor ensures versatile connectivity options for a wide range of applications.
  • Memory Support: It comes with integrated memory controllers that support DDR3 and DDR3L memory, providing fast and reliable access to data.
  • Virtualization Support: The P5020NSE7QMB incorporates hardware virtualization support, enabling efficient resource utilization and improved system reliability.
  • Power Efficiency: Designed with NXP's advanced power management technology, this processor optimizes power consumption across various operating conditions without compromising performance.

Applications

The versatility of the NXP P5020NSE7QMB makes it suitable for a broad range of applications. It is ideal for network routers and switches, security appliances, industrial control systems, and aerospace and defense electronics. Its robust security features and high-speed data processing capabilities also make it a preferred choice for data center and cloud computing applications.

Quality and Reliability

NXP is committed to delivering products with the highest standards of quality and reliability. The P5020NSE7QMB is built to endure the rigors of industrial environments and maintain performance over extended periods, ensuring long-term operational stability for critical systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess