EN
  • EN
  • DE

P2040NXE1MMB

Part No P2040NXE1MMB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.2GHZ 780FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.2GHz 780-FCPBGA (23x23)
Manufacturer NXP
Series QorIQ P2
Package Tray
Part Status Obsolete
Core Processor PowerPC e500mc
Speed 1.2GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Case / Package 780-FCPBGA (23x23)
Family Name P2040
MSL Level 3 (168 Hours)
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 16
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929819-P2040NXE1MMB
Ultra Librarian 3D Model Ultra Librarian P2040NXE1MMB CAD Model

Description

The NXP P2040NXE1MMB is a high-performance, power-efficient, multi-core processor designed to meet the rigorous demands of modern embedded computing applications. This processor is part of NXP's QorIQ P2 series, which is renowned for its advanced integration, broad functionality, and exceptional system performance.

At the heart of the P2040NXE1MMB lies a quad-core architecture based on Power Architecture e500mc cores. Each core operates at speeds up to 1.2 GHz, providing an optimal balance between processing power and energy consumption. This makes the P2040NXE1MMB an ideal choice for applications requiring high data throughput and computational power, such as networking, telecommunications, and industrial automation.

The processor is equipped with a rich set of integrated peripherals and interfaces, including dual integrated Gigabit Ethernet controllers, high-speed USB 2.0 ports, and PCI Express Gen2 interfaces. These features enable the P2040NXE1MMB to handle a wide range of high-speed connectivity requirements, facilitating the design of complex, interconnected systems.

NXP's P2040NXE1MMB also boasts an advanced memory controller supporting DDR3 and DDR3L memory, which allows for flexible and scalable memory solutions. The integrated security engine ensures that data is protected through encryption, decryption, and secure boot functionalities, providing an additional layer of security for sensitive applications.

Developers can take advantage of the NXP's software support and development tools to streamline the design process and reduce time-to-market. The processor is also supported by an ecosystem of third-party solutions, including operating systems, development boards, and software stacks, further simplifying the development of robust and reliable systems.

Overall, the NXP P2040NXE1MMB processor is an exceptional choice for designers looking for a scalable, secure, and high-performance solution for their next-generation embedded systems. With its advanced features and comprehensive support, the P2040NXE1MMB stands out as a versatile and powerful component in the field of embedded computing.

You May Also Be Interested in

Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess