EN
  • EN
  • DE

ISO6763DWR

Part No ISO6763DWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description GENERAL-PURPOSE SIX-CHANNEL REIN / CAN, RS232, RS485, SPI Digital Isolator 5000Vrms 6 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series ISO676x
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type CAN, RS232, RS485, SPI
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Max) 18ns, 18ns
Pulse Width Distortion (Max) 7ns
Rise / Fall Time (Typ) 4.5ns, 4.5ns (Max)
Voltage - Supply 1.71V ~ 1.89V, 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO6763
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353109-ISO6763DWR
Ultra Librarian 3D Model Ultra Librarian ISO6763DWR CAD Model

Description

Introducing the ISO6763DWR from Texas Instruments

The ISO6763DWR is a state-of-the-art digital isolator designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This robust component is engineered to ensure signal integrity while providing isolation in electronic systems. It is a preferred choice for professionals seeking to enhance their designs with superior performance and reliability.

Key Features

  • High Isolation Voltage: The ISO6763DWR offers an impressive isolation voltage of 3000 Vrms, providing a high degree of protection against high voltage spikes and surges, ensuring the safety and longevity of sensitive electronic circuits.
  • High-Speed Data Transfer: With a signaling rate up to 100 Mbps, this digital isolator is capable of high-speed data transfer, making it ideal for applications requiring rapid communication between isolated domains.
  • Robust Electromagnetic Compatibility (EMC): Designed to withstand harsh electromagnetic environments, the ISO6763DWR provides excellent EMC performance, characterized by low emissions and high immunity.
  • Wide Operating Temperature Range: It operates effectively across a wide temperature range from -40°C to +125°C, catering to industrial and automotive applications that demand performance under extreme conditions.

Applications

The versatility of the ISO6763DWR allows it to be employed in a variety of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Motor control circuits
  • Medical equipment with stringent isolation requirements
  • Renewable energy systems
  • Automotive systems that require reliable isolation

Quality and Reliability

As with all Texas Instruments products, the ISO6763DWR is manufactured to the highest standards of quality. Its robust design ensures that it meets the stringent requirements of industrial and automotive grade components. Customers can trust in the reliability and performance of this digital isolator to enhance the safety and efficiency of their electronic systems.

The ISO6763DWR is available in a wide-body SOIC-16 package, providing ample pin spacing for enhanced isolation. This package is optimized for easy integration into a wide range of PCB layouts, simplifying the design process and accelerating time to market for innovative electronic products.

Embrace the future of isolation technology with Texas Instruments' ISO6763DWR, and give your designs the edge they need to perform reliably in the most demanding environments.

You May Also Be Interested in

NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8963 $52.1334
43+ $2.3764 $102.1852
66+ $2.3022 $151.9452
90+ $2.2279 $200.5110
117+ $2.1536 $251.9712
156+ $1.9309 $301.2204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess