EN
  • EN
  • DE

P2040NSN7KLC

Part No P2040NSN7KLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.0GHZ 780FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.0GHz 780-FCPBGA (23x23)
Manufacturer NXP
Series QorIQ P2
Package Box
Core Processor PowerPC e500mc
Speed 1.0GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 780-BFBGA, FCBGA
Case / Package 780-FCPBGA (23x23)
Family Name P2040
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929816-P2040NSN7KLC
Ultra Librarian 3D Model Ultra Librarian P2040NSN7KLC CAD Model

Description

The NXP P2040NSN7KLC is a high-performance, power-efficient processor designed to meet the rigorous demands of today's embedded computing applications. As part of NXP's QorIQ P2 series, this processor is built on Power Architecture technology and is engineered to deliver exceptional performance for networking, telecommunications, and industrial markets.

Key Features

  • Quad-Core Processor: Equipped with four e500mc cores, each core operates at a speed of up to 1.5 GHz, providing ample processing power for multitasking and compute-intensive tasks.
  • Integrated Security: The processor features advanced security capabilities, including secure boot, encryption, and tamper detection, ensuring the integrity and confidentiality of your data.
  • High-Speed Connectivity: With support for multiple high-speed interfaces such as PCIe, Gigabit Ethernet, and USB 2.0, this processor ensures fast and reliable data transfer and connectivity options for a wide range of applications.
  • Power Efficiency: Designed with energy efficiency in mind, the P2040NSN7KLC offers an optimized balance between performance and power consumption, making it ideal for embedded systems that require long-term reliability and low operational costs.
  • Scalability: As part of the QorIQ P2 platform, this processor allows for easy scalability, enabling you to choose the right level of performance for your application without significant design changes.

Applications

The NXP P2040NSN7KLC processor is versatile and can be used across various industries and applications, including:

  • Enterprise and service provider networking equipment
  • Wireless infrastructure
  • Industrial control and automation systems
  • Networked storage systems
  • Defense and aerospace applications

Technical Specifications

The processor is fabricated using a 45nm process technology, which contributes to its power efficiency. It supports a 64-bit DDR3/3L memory controller with ECC, ensuring data integrity and performance. The P2040NSN7KLC also offers a rich set of peripherals and interfaces, making it a highly integrated solution for complex embedded systems.

Whether you're developing advanced networking equipment or robust industrial control systems, the NXP P2040NSN7KLC processor delivers the performance, security, and connectivity required to drive your next-generation embedded solutions.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Advanced Micro Devices
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,910.4478 $2,910.4478
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess