EN
  • EN
  • DE

SN65HVD06P

Part No SN65HVD06P
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8DIP  /  1/1 Transceiver Half RS422, RS485 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 35 mV
Data Rate 10Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 65HVD06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -SN65HVD06P-NDR,-296-15095-5,-SN65HVD06PE4,-SN65HVD06PE4-NDR,296-15095-5,SN65HVD06PE4-ND,SN65HVD06PE4,-296-15095-5-ND
Standard Package 50
Win Source Part Number 1094752-SN65HVD06P
Ultra Librarian 3D Model Ultra Librarian SN65HVD06P CAD Model

Description

The SN65HVD06P is a robust differential bus transceiver component from Texas Instruments, designed specifically for bidirectional communication on multipoint bus transmission lines. It is part of the industry-recognized SN65HVD series, tailored for applications that require high-speed, controlled impedance, and the ability to handle long bus lengths and multiple nodes.

Key Features

  • Bus-Pin ESD Protection: The SN65HVD06P offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring resilience against sudden electrical spikes, which is crucial for maintaining the integrity of the communication system.
  • Wide Supply Range: With a flexible supply voltage range from 3.3V to 5V, this transceiver is versatile and can be integrated into a wide array of systems without the need for additional voltage regulation components.
  • High-Speed Operation: It is capable of operating at speeds up to 20 Mbps, making it suitable for high-speed data transmission requirements in modern industrial applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection feature prevents the device from overheating, ensuring long-term reliability and safety in operation.
  • Fail-Safe Design: The SN65HVD06P incorporates a fail-safe design that guarantees a logic-high receiver output when the receiver input is open or shorted, or when it is connected to a terminated transmission line without a driver.

Applications

The SN65HVD06P is ideal for a range of applications, including but not limited to:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Telecommunications

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN65HVD06P is no exception. Manufactured with the highest standards, this transceiver ensures performance and reliability for critical communication systems. It is available in an 8-pin DIP package, making it easy to integrate into a variety of circuit boards.

Summary

In summary, the SN65HVD06P from Texas Instruments is a high-performance, ESD-protected differential bus transceiver that offers high-speed data transmission, robust protection features, and a versatile supply voltage range, making it an excellent choice for a multitude of demanding industrial and telecommunication applications.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess