EN
  • EN
  • DE

P1020NSE2FFB

Part No P1020NSE2FFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 800MHZ 689TEBGA / MPU QorIQ P1020 RISC 32bit 45nm 667MHz 689-Pin TEBGA II Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series QorIQ P1
Packaging Tray
Core Processor PowerPC e500v2
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Security; SEC 3.3
RAM Controllers DDR2, DDR3
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (3)
USB USB 2.0 + PHY (2)
Voltage - I/O 2.5V, 3.3V
Operating Temperature Range 0°C ~ 125°C (TA)
Security Features Cryptography, Random Number Generator
Package 689-BBGA Exposed Pad
Manufacturer Package 689-TEPBGA II (31x31)
Additional Interfaces DUART, I2C, MMC/SD, SPI
Win Source Part Number 791087-P1020NSE2FFB
Popularity Medium
Supply and Demand Status Limited
Family Name P1020
Introduction Date February 12, 2011
ECCN 5A002.a.1
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian P1020NSE2FFB CAD Model

Description

Product Overview: NXP P1020NSE2FFB

The NXP P1020NSE2FFB is a high-performance, power-efficient processor designed for a wide range of applications in the embedded computing market. This product is part of NXP's QorIQ P1 family, which is known for its innovative multi-core architecture that provides an optimal balance between processing power and power consumption.

Key Features

  • Integrated Processor: The P1020NSE2FFB features a dual-core PowerPC e500 core with speeds up to 800 MHz, delivering robust performance for complex computing tasks.
  • Connectivity: This processor supports a broad range of I/O interfaces, including Gigabit Ethernet, USB 2.0, SATA 2.0, and PCI Express, providing versatile connectivity options for system designers.
  • Security: With an advanced security engine that supports encryption and secure boot functionalities, the P1020NSE2FFB ensures data protection and integrity for sensitive applications.
  • Power Efficiency: Designed with NXP's Power Architecture technology, the processor is optimized for low-power operations, making it ideal for energy-sensitive environments.
  • Software Support: NXP offers comprehensive software support for the P1020NSE2FFB, including Linux and VxWorks operating systems, which facilitates rapid development and deployment.

Applications

The versatility of the NXP P1020NSE2FFB makes it suitable for a range of applications, such as:

  • Networking and telecommunications equipment
  • Industrial control and automation systems
  • Medical devices
  • Aerospace and defense systems
  • Print and imaging devices

Technical Specifications

Attribute Details CPU Cores 2x e500 PowerPC cores Frequency Up to 800 MHz Cache L1 and L2 Cache Memory Support DDR2/DDR3 Security Advanced Encryption Temperature Range Commercial and Industrial

The NXP P1020NSE2FFB processor is a reliable and cost-effective solution for system integrators looking to leverage high performance and low power consumption in their next-generation embedded products.

You May Also Be Interested in

NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess