EN
  • EN
  • DE

STM32L011E4Y6TR

Part No STM32L011E4Y6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 25WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 25-UFBGA, WLCSP
Supplier Device Package 25-WLCSP
Part Number Series STM32L011
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804917-STM32L011E4Y6TR
Ultra Librarian 3D Model Ultra Librarian STM32L011E4Y6TR CAD Model

Description

The STM32L011E4Y6TR is a cutting-edge microcontroller from STMicroelectronics that belongs to the ultra-low-power STM32L0 series. This series is renowned for its energy efficiency and is designed for applications that require a balance between performance, power consumption, and cost. The STM32L011E4Y6TR is particularly suitable for a wide range of applications, such as IoT devices, sensors, wearables, and various battery-operated products.

Key Features

  • Core: ARM Cortex-M0+ core operating at a frequency of up to 32 MHz.
  • Memory: Comes with 16 Kbytes of Flash memory and 2 Kbytes of RAM, providing ample space for small to medium complexity applications.
  • Energy Efficiency: The device features multiple low-power modes, including a 0.27 µA Stop mode and a 0.4 µA Standby mode, which are ideal for battery-powered applications.
  • Robust I/Os: Provides up to 15 I/Os, each one with 5V tolerant capability, allowing for flexible peripheral interfacing.
  • Communication Interfaces: Includes I2C, USART, and SPI interfaces for communication with sensors, actuators, and other microcontrollers or processors.
  • 12-bit ADC: Equipped with a 12-bit analog-to-digital converter with up to 5 channels, enabling precise measurement of analog signals.
  • Package: Available in a 20-pin TSSOP package, which is suitable for space-constrained applications.

Advantages

The STM32L011E4Y6TR is designed to offer developers the perfect blend of low power consumption and high performance. The microcontroller's energy-saving features make it an excellent choice for portable and power-sensitive applications. Its robust set of peripherals and I/Os, along with the powerful ARM Cortex-M0+ core, allow for versatile application development, while the integration of communication interfaces ensures easy connectivity and expandability.

Applications

With its robust feature set and ultra-low-power consumption, the STM32L011E4Y6TR is well-suited for a variety of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Smart sensors and actuators
  • Energy management systems
  • Medical devices
  • Environmental monitoring systems

Overall, the STM32L011E4Y6TR by STMicroelectronics is a versatile and efficient solution for developers looking to create innovative products with stringent power and space requirements.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5271 $53.4485
80+ $1.2530 $100.2400
125+ $1.2139 $151.7375
175+ $1.1747 $205.5725
225+ $1.1355 $255.4875
295+ $1.0181 $300.3395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess