EN
  • EN
  • DE

MAX7325AEG

Part No MAX7325AEG
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description I2C PORT EXPANDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Programmable Not Verified
Number of I/O 16
Interface I2C, 2-Wire Serial
Interrupt Output Yes
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 10mA, 20mA
Clock Frequency 400 kHz
Voltage - Supply 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-QSOP
Standard Package 221 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925639-MAX7325AEG
Ultra Librarian 3D Model Ultra Librarian MAX7325AEG CAD Model

Description

Maxim Integrated MAX7325AEG Product Overview

The MAX7325AEG from Maxim Integrated is a sophisticated port expander designed to provide seamless interfacing for microcontrollers via the I²C-compatible serial interface. This device is particularly useful in applications where additional I/O ports are required, making it an ideal choice for expanding the capabilities of limited microcontroller units (MCUs).

Encased in a compact 24-pin SSOP package, the MAX7325AEG offers a versatile solution for systems that demand low-power and low-voltage operation. It operates within a voltage range of 1.71V to 5.5V, catering to a broad spectrum of power requirements and ensuring compatibility with both 3.3V and 5V logic levels.

One of the standout features of the MAX7325AEG is its built-in level shifting. This functionality allows it to interface with MCUs of different logic levels without the need for external level shifters, simplifying design and reducing component count. The device also boasts overvoltage protection up to 6V, which provides an extra layer of safety for your system, guarding against potential damage from voltage spikes.

The MAX7325AEG is designed with 8 ports, which can be configured as inputs or outputs. This flexibility makes it highly adaptable to various application needs. For outputs, the device provides strong drive capability with 25mA sink and source current, enabling direct drive of LEDs or other peripherals that require higher current.

Furthermore, the MAX7325AEG features built-in pull-up resistors for the I²C bus lines, simplifying the interface and minimizing the need for additional external components. The device also supports hot insertion, which allows it to be added to a system without needing to power down, enhancing serviceability and reducing downtime.

Whether you're designing consumer electronics, industrial control systems, or any application that requires additional I/O ports, the Maxim Integrated MAX7325AEG provides a reliable and efficient solution for expanding your system's capabilities while maintaining a small footprint and low power consumption.

You May Also Be Interested in

NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1797 $60.8985
11+ $9.9936 $109.9296
16+ $9.6813 $154.9008
22+ $9.3690 $206.1180
28+ $9.0567 $253.5876
37+ $8.1198 $300.4326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess