EN
  • EN
  • DE

P1010NXE5HHA

Part No P1010NXE5HHA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.0GHZ 425TEBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 425-TEPBGA I (19x19)
Manufacturer NXP
Series QorIQ P1
Package Tray
Part Status Obsolete
Core Processor PowerPC e500v2
Speed 1.0GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 425-FBGA
Case / Package 425-TEPBGA I (19x19)
Family Name P1010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929760-P1010NXE5HHA
Ultra Librarian 3D Model Ultra Librarian P1010NXE5HHA CAD Model

Description

Product Overview: NXP P1010NXE5HHA

The NXP P1010NXE5HHA is a highly integrated, power-efficient processor designed to meet the evolving demands of embedded networking and industrial applications. Part of the QorIQ P1 family, this processor is built on Power Architecture® technology, offering a perfect blend of performance, power consumption, and cost-effectiveness.

Key Features:

  • Core: The P1010NXE5HHA features a single e500 core that operates at speeds up to 800 MHz, delivering the processing power required for a wide range of applications without sacrificing power efficiency.
  • Connectivity: It comes equipped with a rich set of integrated I/Os, including Gigabit Ethernet, USB 2.0, and PCI Express interfaces, enabling versatile connectivity options for system designers.
  • Memory Support: This processor supports DDR2 and DDR3 memory with ECC, ensuring reliable data storage and integrity for critical applications.
  • Security: The P1010NXE5HHA incorporates a robust security engine that provides encryption, secure boot, and tamper detection features, ensuring safe and secure data handling and system operation.
  • Power Efficiency: Designed with NXP's energy-efficient technologies, the processor ensures low power consumption, which is vital for embedded systems where thermal management and energy costs are of concern.

Applications:

The processor's versatility makes it suitable for a variety of applications, including:

  • Enterprise and consumer networking equipment such as routers, switches, and gateways
  • Industrial control and automation systems
  • Printing and imaging devices
  • Wireless infrastructure
  • Integrated services digital network (ISDN)

Environmental and Compliance:

The NXP P1010NXE5HHA is manufactured with a focus on environmental responsibility, complying with RoHS and other international standards to minimize ecological impact. The processor's longevity and robustness also make it a reliable choice for systems requiring long-life availability.

Conclusion:

With its advanced features, the NXP P1010NXE5HHA stands out as a powerful and efficient solution for system developers looking to create sophisticated, yet energy-conscious, embedded devices. Its security features, coupled with high-speed connectivity options, ensure that this processor can handle the demands of modern networked environments.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $249.9628 $249.9628
2+ $224.1047 $448.2094
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess