EN
  • EN
  • DE

LM25018MR-EVM

Part No LM25018MR-EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR LM25018
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Down
Outputs and Type 1 Non-Isolated Output
Voltage - Output 10V
Current - Output 300mA
Voltage - Input 12.5V ~ 48V
Regulator Topology Buck
Frequency - Switching 440kHz
Contents Board(s)
Utilized IC / Part LM25018
Ultra Librarian 3D Model Ultra Librarian LM25018MR-EVM CAD Model

You May Also Be Interested in

Richtek USA Inc.
EVAL MODULE FOR RT7299BHGQW
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC26601YJL
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1583DR2G / Power Management Development Board
Lowest to $1.3675
ON Semiconductor
EVAL BOARD FOR NCV8842PWG / NCV8842 BUCK REGULATOR 7.0 V-16 V TO 5.0 V, 3.3 V AND 2.5 V 1.0 A EVALUATION BOARD
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54225-538 / TPS54225 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP5212A / Power Management Development Board
Need more? Email Us
Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess