EN
  • EN
  • DE

OQ2828XC

Part No OQ2828XC
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1217076-OQ2828XC
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OQ2828XC CAD Model

Description

Product Overview: NXP OQ2828XC

The NXP OQ2828XC is a cutting-edge semiconductor product designed to meet the demanding requirements of modern electronics. As a member of NXP's renowned product line, the OQ2828XC stands out for its high performance, reliability, and versatility, making it an ideal choice for a wide range of applications.

Key Features

  • Advanced Technology: Built on NXP's innovative semiconductor technology, the OQ2828XC offers exceptional performance and energy efficiency.
  • High-Speed Operation: This product is engineered to support high-frequency operations, enabling rapid data processing and communication.
  • Robust Security: With built-in security features, the OQ2828XC ensures the protection of sensitive data, making it suitable for applications requiring stringent security measures.
  • Compact Design: The small form factor of the OQ2828XC allows for its integration into space-constrained environments without compromising on functionality.

Applications

The versatility of the NXP OQ2828XC makes it an excellent choice for various applications, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications
  • Networking equipment

Product Specifications

Parameter Specification
Package Surface-Mount
Operating Temperature -40°C to +85°C
Voltage Supply Specified by the product series
Quality and Reliability Compliant with industry standards

Conclusion

The NXP OQ2828XC is a testament to NXP's commitment to providing high-quality, high-performance semiconductor solutions. Whether it's for automotive, industrial, or consumer applications, this product is engineered to deliver top-notch performance and reliability. For designers and engineers looking for a semiconductor that can keep up with the pace of innovation, the OQ2828XC is an excellent choice.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
PLX
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Richtek USA Inc.
new, original packaged
Need more? Email Us
Renesas Electronics America
Need more? Email Us
QSI
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess