EN
  • EN
  • DE

7KT5504

Part No 7KT5504
Manufacturer Siemens
Catalog Industrial Equipment
Description Siemens 7KT5504, Time Count.48 X 48Mm Ac 230V, 60Hz Without Blind 55X55Mm Ac 230V 60Hz Time Counter 48X48Mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1184092-7KT5504
Categories Industrial Equipment
Manufacturer Siemens
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 7KT5504 CAD Model

Description

The Siemens 7KT5504 is a miniature circuit breaker (MCB) from the SENTRON series, designed to protect electrical circuits from overload and short-circuit conditions in residential, commercial, and industrial applications. This MCB is characterized by its compact design, reliable performance, and easy installation. It provides a crucial safety function by interrupting the flow of current when a fault is detected, preventing damage to equipment and reducing the risk of electrical fires.

Applications:

  • Protection of electrical circuits in residential buildings
  • Protection of lighting circuits in commercial buildings
  • Protection of power circuits in industrial facilities
  • Protection of equipment from overload and short-circuit
  • Use in distribution boards and consumer units

Features:

  • Rated Current: 4A
  • Breaking Capacity: 6 kA
  • Number of Poles: 3P (Three Pole)
  • Tripping Characteristic: C curve (suitable for general applications)
  • Voltage Rating: 400 V AC
  • DIN rail mounting: Easy installation in standard distribution boards.
  • Compact design: Space-saving installation.
  • Clear indication of switching status: Provides a visual indication of the MCB's position (ON/OFF).

Benefits:

  • Reliable Circuit Protection: Provides dependable protection against overloads and short circuits, preventing damage to equipment and reducing the risk of electrical fires.
  • Easy Installation: DIN rail mounting simplifies installation in standard distribution boards.
  • Compact Design: The compact size allows for installation in tight spaces, maximizing the utilization of distribution boards.
  • Clear Indication of Status: Provides a visual indication of the MCB's position, simplifying troubleshooting and maintenance.
  • Compliance with Standards: Meets international standards, ensuring safety and performance.

Additional Details:

The 7KT5504 MCB is designed for use in a wide range of electrical installations. The C characteristic tripping curve makes it suitable for protecting circuits with moderate inrush currents, such as lighting circuits and general-purpose outlets. The MCB is constructed with high-quality materials to ensure long-term reliability and performance. It is typically installed in distribution boards or consumer units, providing individual circuit protection. The device is also equipped with a test button to allow for periodic testing of its functionality, ensuring it remains in proper working order.

You May Also Be Interested in

Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Schneider Electric
HARMONY, ENCLOSURE, DARK GREY LI
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SCL10(X)
Need more? Email Us
Omron
RPS12A
Need more? Email Us
Omron
SCL10(S)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS10F
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess