The NLU1GU04MUTCG from ON Semiconductor is a highly efficient, single 2-input AND gate that is designed to meet the needs of modern, compact electronic systems. This logic gate is part of ON Semiconductor's advanced CMOS technology range, which ensures low power consumption while maintaining high-speed operation.
Key Features
- Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered applications.
- High-Speed Operation: Despite its low power usage, the NLU1GU04MUTCG does not compromise on speed, ensuring quick and reliable logic operations.
- Compact Design: Housed in a micro-sized package, it is perfect for space-constrained applications.
- Wide Operating Voltage Range: It can operate within a voltage range of 1.65V to 5.5V, accommodating a variety of power supplies and logic levels.
- Logic Level Translation: The device can be used for logic level translation from 3.3V to 5V systems, providing design flexibility.
Applications
The NLU1GU04MUTCG is suitable for a wide range of applications, including but not limited to:
- Smartphones and portable devices
- Computing devices (laptops, tablets)
- Embedded systems
- Power management circuits
- Control systems
Product Specifications
- Logic Type: AND Gate
- Number of Circuits: 1
- Number of Inputs: 2
- Package / Case: MicroPak™
- Mounting Type: Surface Mount
- Operating Temperature: -55°C to +125°C
The NLU1GU04MUTCG is a testament to ON Semiconductor's commitment to providing high-performance, energy-efficient solutions for the electronics industry. Its versatility and design make it an essential component for designers looking to optimize their systems for both power and space.