EN
  • EN
  • DE

DAC2904IPFB

Part No DAC2904IPFB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Resolution 14
Number of D/A Converters 2
Settling Time 30ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Supply Voltage , Analog 3V ~ 5.5V
Supply Voltage , Digital 3V ~ 5.5V
INL/DNL (LSB) ±5, ±4
Architecture Segmented DAC
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Mounting Style SMD
Family Part Number DAC2904
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 723176-DAC2904IPFB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC2904IPFB CAD Model

Description

The DAC2904IPFB is a high-performance, 14-bit digital-to-analog converter (DAC) from Texas Instruments, designed to offer exceptional speed and accuracy for a wide range of applications. With a maximum sampling rate of 125 Mega Samples Per Second (MSPS), this DAC is particularly well-suited for demanding applications such as wireless communication, test equipment, and automated test equipment (ATE).

The DAC2904IPFB operates with a single 5V power supply and features an internal reference voltage source, ensuring ease of use and consistent performance. The device is capable of converting 14-bit digital input data into a corresponding analog output voltage at high speeds with excellent dynamic performance, making it ideal for signal generation in communication systems, including base stations for mobile phones and cable modems.

Its flexible interface options, including a parallel LVCMOS/LVTTL-compatible data input format, allow for straightforward integration with a variety of digital signal processors (DSPs) and field-programmable gate arrays (FPGAs). The DAC2904IPFB also includes a power-down feature, which significantly reduces power consumption when the DAC is not in use, thereby contributing to energy-efficient system design.

The device comes in a compact 48-pin TQFP (Thin Quad Flat Package) form factor, which minimizes board space and is conducive to high-density mounting requirements. The industrial temperature range of -40°C to +85°C ensures reliable operation across various environmental conditions.

Key features of the DAC2904IPFB include:

  • 14-Bit Resolution
  • 125 MSPS Sampling Rate
  • Internal Reference Voltage Source
  • Single 5V Power Supply Operation
  • Parallel LVCMOS/LVTTL-Compatible Data Inputs
  • Power-Down Feature for Energy Savings
  • 48-Pin TQFP Package
  • Industrial Temperature Range: -40°C to +85°C

In summary, the DAC2904IPFB from Texas Instruments is a robust and high-speed DAC solution that combines speed, precision, and power efficiency, making it an excellent choice for designers looking to implement high-quality digital-to-analog conversions in their systems.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Intersil
Lowest to $7.1344
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.4466 $54.4466
3+ $44.6741 $134.0223
4+ $43.2781 $173.1124
5+ $41.8820 $209.4100
7+ $40.4859 $283.4013
9+ $36.2978 $326.6802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess