EN
  • EN
  • DE

OM11036,598

Part No OM11036,598
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EVAL BOARD FOR LPC1758 / LPC175x Microcontroller Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer NXP
Series LPC1700
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM Cortex-M3
Platform Keil MCB1758
For Use With/Related Products LPC1758
Mounting Fixed
Contents Board(s), LCD
Win Source Part Number 769463-OM11036,598
Popularity Medium
Supply and Demand Status Limited
Family Name OM11036
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian OM11036,598 CAD Model

Description

The OM11036,598 is an LPCXpresso board designed for LPC1114FN28 microcontrollers, a part of NXP's LPC1100 series, which are known for their low power consumption and high performance. This board is an ideal platform for developing and prototyping with the LPC1114FN28 microcontroller, which features an ARM Cortex-M0 processor, offering a highly flexible and cost-effective solution for embedded systems.

Key Features and Benefits

  • ARM Cortex-M0 Processor: The LPC1114FN28 is built around a 32-bit ARM Cortex-M0 processor, which delivers the efficiency expected from modern microcontrollers, making it suitable for a wide range of applications.
  • Integrated Development Environment: The LPCXpresso board is fully supported by the LPCXpresso IDE, which provides a seamless software development experience including an advanced Eclipse-based IDE and a comprehensive suite of tools for code development, debugging, and analysis.
  • On-board Debug Probe: With an integrated Link2 debug probe, developers can easily program and debug their applications without the need for additional hardware.
  • Expandability: The board includes expansion options through its standard Arduino UNO and Pmod-compatible connectors, allowing for easy hardware prototyping and integration with a wide range of add-on boards.
  • Pre-programmed Firmware: The LPC1114FN28 comes with pre-programmed firmware that demonstrates the capabilities of the microcontroller, providing users with a quick start to their development projects.
  • Energy-efficient Operation: The LPC1100 series is designed for energy efficiency, which makes the OM11036,598 board an excellent choice for battery-powered and low-power applications.

Applications

The versatility of the OM11036,598 LPCXpresso board makes it suitable for a broad range of applications, including but not limited to industrial control, consumer electronics, alarm systems, e-metering, and gaming accessories. Its ease of use and robust feature set also make it an excellent educational tool for academia and research.

Ordering Information

The OM11036,598 LPCXpresso board is available for order through NXP's official distributors. For detailed information on pricing and availability, please contact your local NXP sales office or authorized distributor.

You May Also Be Interested in

STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess