Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 10E
Package Tape & Reel (TR)
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 1.4 GHz
Trigger Type Positive, Negative
Voltage - Supply -4.2V ~ -5.5V
Current - Quiescent (Iq) 101 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 28-PLCC (11.48x11.48)
Package / Case 28-LCC (J-Lead)
Base Product Number 10E451
Other Names SY10E451JC TR,SY10E451JC TR,SY10E451JCTR,SY10E451JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258766-SY10E451JC-TR
Ultra Librarian 3D Model Ultra Librarian SY10E451JC-TR CAD Model

Description

Product Overview: SY10E451JC-TR by Microchip Technology

The SY10E451JC-TR is a high-speed, low-power differential line receiver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of Microchip's range of products that deliver high performance and reliability for a wide array of applications.

Constructed using advanced silicon-gate CMOS technology, the SY10E451JC-TR is engineered to handle PECL (Positive Emitter-Coupled Logic) signal levels. The device is capable of receiving two differential PECL inputs, which it then translates into two single-ended outputs with ECL (Emitter-Coupled Logic) levels. This feature makes it an ideal choice for interfacing with high-speed data communication lines where signal integrity is crucial.

The SY10E451JC-TR boasts a maximum operating frequency that ensures it can support high-speed data rates, making it suitable for applications in telecommunications, data processing, and high-speed computing. Its differential inputs are internally terminated with a 50-ohm resistor to VCC, simplifying the design process by reducing the need for external components.

For added flexibility, the SY10E451JC-TR operates over a wide voltage range and features a flow-through pinout that facilitates easy PCB layout. Its design minimizes skew and pulse distortion, which helps maintain signal fidelity over long distances and through various environmental conditions.

Encased in a compact, surface-mount package, the SY10E451JC-TR is designed for space-constrained applications. The device is also available in tape and reel form (denoted by the "-TR" suffix), which is optimized for automated assembly processes, thereby reducing manufacturing time and cost.

Microchip Technology's commitment to quality ensures that the SY10E451JC-TR meets stringent industry standards for performance and reliability. Whether used in high-speed networking equipment, data centers, or advanced computing systems, this differential line receiver is engineered to deliver precise and dependable communication.

With its combination of high-speed operation, low power consumption, and robust design, the SY10E451JC-TR from Microchip Technology is an excellent choice for designers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC FF JK TYPE DUAL 1BIT 16SO
Lowest to $0.8345
ECAD model for HEF4027BT,652
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8TSSOP
Need more? Email Us
ECAD model for MC100EP52DTR2
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.2394
ECAD model for SN74HC74PW
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ECAD model for MC74HCT574ADW
Nexperia USA Inc.
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.9044
ECAD model for 74HCT273PW-Q100J
ON Semiconductor
3.3V / 5V ECL Quad D Flip-Flop with Set, Reset, and Differential Clock | IC FF D-TYPE SNGL 4BIT 32LQFP
Lowest to $25.0511
ECAD model for MC100EP131FAR2
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.4228
ECAD model for MC100EL52D
ON Semiconductor
Quad D-Type Flip-Flop | IC FF D-TYPE SNGL 4BIT 16SOP
Lowest to $0.2561
ECAD model for 74F175SJ
Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 8VSSOP
Need more? Email Us
ECAD model for 74AUP2G80DC,125

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.1670 $75.5010
7+ $20.6510 $144.5570
10+ $20.0056 $200.0560
14+ $19.3600 $271.0400
18+ $18.7145 $336.8610
24+ $16.7780 $402.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 230 pieces
In Stock: 120 pieces Factory Stock: 110 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention