EN
  • EN
  • DE

NX5DV715HF

Part No NX5DV715HF
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description Dual supply 1-of-2 VGA switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1232809-NX5DV715HF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX5DV715HF CAD Model

Description

Introducing the NX5DV715HF from NXP Semiconductors

The NX5DV715HF is a state-of-the-art high-speed switch designed by NXP Semiconductors, a name synonymous with innovation and quality in the electronic components industry. This advanced product is tailored for high-performance applications that require fast and reliable switching capabilities. It's an ideal choice for designers looking to enhance their systems with superior signal integrity and robust functionality.

Key Features:

  • High-Speed Interface: The NX5DV715HF is engineered to support high-speed signal switching, which is critical for modern digital applications. It ensures minimal signal degradation and optimal performance.
  • Multiple Channels: With multiple signal channels, this switch can handle several data streams simultaneously, making it highly versatile for complex electronic systems.
  • Low Power Consumption: Energy efficiency is at the heart of the NX5DV715HF design. Its low power consumption makes it suitable for battery-powered devices and applications where power availability is a concern.
  • Robust ESD Protection: Electrostatic discharge (ESD) can be detrimental to electronic components. The NX5DV715HF comes with built-in ESD protection to safeguard against unexpected voltage spikes and enhance product longevity.

Applications:

The NX5DV715HF is incredibly versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data lines switching
  • Signal routing in networking equipment
  • Consumer electronics requiring reliable data transfer
  • Industrial control systems where precision and speed are critical

Quality and Reliability:

NXP Semiconductors is renowned for its commitment to quality, and the NX5DV715HF is no exception. It is manufactured to the highest standards to ensure it meets the rigorous demands of professional environments. Users can trust the NX5DV715HF for consistent performance and reliability in their applications.

Overall, the NX5DV715HF from NXP Semiconductors represents a blend of advanced technology, high-speed performance, and reliable operation, making it a top choice for engineers and designers who require the best in electronic switching solutions.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0832 $60.4992
14+ $8.2733 $115.8262
22+ $8.0157 $176.3454
30+ $7.7570 $232.7100
39+ $7.4983 $292.4337
52+ $6.7221 $349.5492
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,040 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess