EN
  • EN
  • DE

NX5DV330BQ,115

Part No NX5DV330BQ,115
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX VIDEO QUAD DHVQFN16 / Video Switch IC 4 Channel 16-DHVQFN (2.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Applications Video
Number of Channels 4
On-State Resistance (Max) 10Ohm
Voltage - Supply, Single (V+) 4V ~ 5.5V
-3db Bandwidth 300MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-DHVQFN (2.5x3.5)
Base Product Number NX5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-5569-6,935289995115,NX5DV330BQ115,568-5569-2,568-5569-1
Standard Package 3,000
Win Source Part Number 1202925-NX5DV330BQ,115
Ultra Librarian 3D Model Ultra Librarian NX5DV330BQ,115 CAD Model

Description

The NX5DV330BQ,115 is a high-performance, quintuple 2-channel multiplexer/demultiplexer switch designed by NXP Semiconductors. This versatile component is ideal for signal routing in various applications, including mobile phones, PDAs, laptops, and other electronic devices that require efficient and reliable switching capabilities.

Key Features

  • Wide Voltage Range: The device operates over a wide voltage range of 1.65V to 5.5V, making it suitable for a variety of logic levels and providing design flexibility.
  • Low Power Consumption: Designed with power efficiency in mind, it ensures minimal power wastage, which is critical for battery-powered devices.
  • High Bandwidth: The NX5DV330BQ,115 boasts a high bandwidth that allows signals to pass with minimal propagation delay, ensuring swift and efficient data transfer.
  • ESD Protection: Electrostatic discharge (ESD) protection is included to safeguard the device against sudden voltage spikes, enhancing its durability and reliability.
  • 5-Bit Configuration: The device features a 5-bit configuration, providing multiple switching options for complex circuit designs.

Applications

The NX5DV330BQ,115 is suitable for a broad range of applications, including but not limited to:

  • Signal routing in audio and video applications
  • Data bus isolation and switching
  • Function switching in various electronic devices
  • Circuit rerouting and resource sharing in complex systems

Technical Specifications

Parameter Value
Package DHVQFN20
Operating Temperature -40°C to +85°C
Switch Configuration 2 x SPDT
On-State Resistance 4 Ω (typical)

Overall, the NX5DV330BQ,115 from NXP is a robust and versatile component that offers designers a high degree of functionality and performance. Its compact form factor and comprehensive feature set make it a smart choice for any application requiring reliable signal switching.

You May Also Be Interested in

Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess