EN
  • EN
  • DE

NX20P0407UKAZ

Part No NX20P0407UKAZ
Manufacturer NXP / Nexperia
Catalog Surge Suppression ICs
Description USB TYPE-C CC1/2 SBU1/2 PROT IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr NXP
Package Tape & Reel
Product Status Active
Voltage - Clamping 28V
Technology Internal Switch
Number of Circuits 4
Mounting Type Surface Mount
Package / Case 12-UFBGA, WLCSP
Supplier Device Package 12-WLCSP (1.67x1.27)
Base Product Number NX20P0407
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 850731-NX20P0407UKAZ
Ultra Librarian 3D Model Ultra Librarian NX20P0407UKAZ CAD Model

Description

The NX20P0407UKAZ is a cutting-edge integrated circuit from NXP Semiconductors, designed to provide a reliable and efficient solution for USB power delivery and charging applications. This advanced power switch is an essential component for modern electronics that require safe and fast charging capabilities.

Key Features

  • High-Voltage Capability: The NX20P0407UKAZ is built to withstand high voltage inputs, making it suitable for a wide range of USB-powered devices.
  • Overcurrent Protection: It offers robust overcurrent protection, ensuring devices are safeguarded against excessive current that could potentially cause damage.
  • Thermal Shutdown: The device includes a thermal shutdown feature that prevents overheating, thus enhancing the longevity and reliability of both the IC and the host device.
  • Reverse Current Blocking: This feature prevents current from flowing backward, which is crucial for the protection of the power source and the circuitry.
  • Low RDS(on): The low on-resistance of the internal FET reduces power loss and improves efficiency during operation.

Applications

The NX20P0407UKAZ is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Power Banks
  • USB Hubs and USB Power Adapters
  • Consumer Electronics with USB Interfaces

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and the NX20P0407UKAZ is no exception. It is manufactured using high-quality materials and is subject to rigorous testing to ensure it meets the highest standards of performance and reliability.

Environmental Compliance

The NX20P0407UKAZ adheres to environmental standards and is compliant with RoHS regulations, ensuring that it is free from hazardous substances and suitable for use in green electronics.

With its robust feature set and adherence to safety and environmental standards, the NX20P0407UKAZ from NXP is an ideal choice for designers and manufacturers looking to incorporate reliable USB power delivery and charging solutions in their products.

You May Also Be Interested in

Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.8399
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Bourns Inc.
TBU® High-Speed Protectors
Need more? Email Us
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Bourns Inc.
TBU High Speed Protectors
Lowest to $2.5740
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $3.1156
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2324 $55.4580
100+ $1.0112 $101.1200
155+ $0.9796 $151.8380
215+ $0.9480 $203.8200
275+ $0.9164 $252.0100
370+ $0.8216 $303.9920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess