EN
  • EN
  • DE

MC74HCT273ADWR2G

Part No MC74HCT273ADWR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 30MHz
Max Propagation Delay @ V, Max CL 25ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 4μA
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 143229-MC74HCT273ADWR2G
Ultra Librarian 3D Model Ultra Librarian MC74HCT273ADWR2G CAD Model

Description

ON Semiconductor MC74HCT273ADWR2G Octal D Flip-Flop

The MC74HCT273ADWR2G is a high-performance, octal D-type flip-flop integrated circuit from ON Semiconductor. This device features eight edge-triggered, D-type flip-flops with individual D inputs and Q outputs. The common clock (CP) and master reset (MR) inputs control all flip-flops. The MC74HCT273ADWR2G is designed to be used in applications that require the capture and storage of multiple data bits simultaneously.

This IC is fabricated with silicon gate CMOS technology, which ensures low power consumption while maintaining high-speed operation. It is compatible with LS-TTL outputs and has the capability to drive 15 LS-TTL loads. The MC74HCT273ADWR2G operates at a voltage range of 4.5V to 5.5V, making it suitable for interfacing with 5V systems.

The device comes in a wide-body SOIC-20 package, which is ideal for space-constrained applications. The package is surface-mountable, providing ease of integration into PCB designs. The MC74HCT273ADWR2G is characterized for operation from -55°C to 125°C, ensuring reliable performance across a wide range of temperature conditions, making it suitable for industrial applications.

Key features of the MC74HCT273ADWR2G include:

  • Eight D-type flip-flops with clear
  • Edge-triggered clock
  • Wide operating voltage range: 4.5V to 5.5V
  • Low input current: 1µA maximum
  • High noise immunity characteristic of CMOS devices
  • Outputs directly interface to CMOS, NMOS, and TTL
  • Output drive capability: 15 LS-TTL loads
  • Static operation: retains state indefinitely with clock level either high or low
  • Master reset to clear all flip-flops
  • Temperature range: -55°C to 125°C

Applications for the MC74HCT273ADWR2G include:

  • Buffer storage
  • Shift registers
  • Data storage
  • Pattern generators

ON Semiconductor's commitment to quality ensures that the MC74HCT273ADWR2G meets the requirements for high reliability and performance in demanding applications. This octal D flip-flop is a versatile component for designers looking to implement efficient data capture and storage solutions in their digital systems.

You May Also Be Interested in

ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess