Products specifications

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr NXP USA Inc.
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.65 V ~ 3.6 V
Voltage - VCCB 2.3 V ~ 5.5 V
Output Type Open Drain, Tri-State
Data Rate 50Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number NTS0102
Other Names 568-12047-6,568-12047-1,568-12047-2,NXPNXPNTS0102DP,125,NTS0102DP,125,935293487125,2156-NTS0102DP,125
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256092-NTS0102DP,125
Ultra Librarian 3D Model Ultra Librarian NTS0102DP,125 CAD Model

Description

Product Overview: NTS0102DP,125

The NTS0102DP,125 is a versatile and high-performance dual bidirectional translating transceiver designed by NXP Semiconductors. It is part of the NTS series, which is known for its reliability and efficiency in translating signals between different voltage levels. This component is particularly suitable for applications that require voltage level translation from a lower voltage domain to a higher voltage domain and vice versa.

Key Features

  • Compatibility: The NTS0102DP,125 is compatible with a wide range of voltage levels, making it suitable for multi-voltage systems. It can translate signals between 1.0V and 3.6V on the A side and 1.8V to 5.5V on the B side.
  • Design: This transceiver comes in a small, leadless TSSOP8 (DP) package, which is ideal for space-constrained applications. The compact design does not compromise on functionality or performance.
  • Performance: With its high-speed signal translation capabilities, the NTS0102DP,125 ensures minimal propagation delay, making it suitable for high-frequency applications.
  • Power Efficiency: It features low power consumption, which is critical for battery-operated devices and helps in maintaining energy efficiency across systems.
  • Auto-direction Sensing: The transceiver has the ability to automatically sense the direction of data flow, which simplifies the design and reduces the need for additional control lines.
  • ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry on all pins to safeguard against damage from static electricity, enhancing its durability and lifespan.

Applications

The NTS0102DP,125 is well-suited for a variety of applications that require voltage level translation, such as:

  • Mobile devices
  • Computers and peripherals
  • Consumer electronics
  • Microcontroller-based systems
  • Data communication systems

Conclusion

In summary, the NTS0102DP,125 from NXP Semiconductors is a high-quality, dual bidirectional translating transceiver that offers flexibility, efficiency, and reliability for systems requiring voltage level translation. Its compact form factor, low power consumption, and robust ESD protection make it an excellent choice for designers looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

ON Semiconductor
IC XLATOR ECL-TTL DIFF 8TSSOP
Need more? Email Us
ECAD model for MC10ELT25DTG
ON Semiconductor
IC XLATOR HEX PECL-TTL 28-PLCC
Need more? Email Us
ECAD model for MC10H607FN
ON Semiconductor
IC TRNSLTR UNIDIRECTIONAL 20SOIC / 8-Bit Dual-Supply Non- Inverting Level Translator
Lowest to $72.7273
ECAD model for NLSV8T244DWR2G
ON Semiconductor
IC XLATOR PECL-TTL DIFF 8-SOIC
Lowest to $2.9951
ECAD model for MC10ELT21DR2
ON Semiconductor
IC XLATOR PECL-TTL DIFF 8-SOIC
Lowest to $3.1220
ECAD model for MC100ELT21DR2
ON Semiconductor
IC TRANSLATR 9BIT TTL-ECL 28PLCC
Need more? Email Us
ECAD model for MC10H600FNG
ON Semiconductor
3.3V Dual LVTTL/LVCMOS to Differential LVPECL Translator
Need more? Email Us
ECAD model for MC100LVELT22DTR2G
Runic Technology
IC TRANSLATOR BIDIR SOT23-6
Lowest to $0.1937
ECAD model for RS0101YH6
ON Semiconductor
IC XLATOR TRP PECL-LVPECL 20SOIC
Lowest to $12.2622
ECAD model for MC100LVEL92DWR2G

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6889 $51.6675
180+ $0.5653 $101.7540
275+ $0.5476 $150.5900
380+ $0.5299 $201.3620
490+ $0.5123 $251.0270
655+ $0.4593 $300.8415
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21,000 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention