EN
  • EN
  • DE

LSF0204PWR

Part No LSF0204PWR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 14TSSOP / 4-Bits Bidirectional Multi-Voltage Level Translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 0.8V ~ 4.5V
Voltage - VCCB 1.8V ~ 5.5V
Output Type Open Drain, Push-Pull
Data Rate 100MHz
Temperature Range - Operating -40°C ~ 125°C
Features Auto-Direction Sensing
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801691-LSF0204PWR
Ultra Librarian 3D Model Ultra Librarian LSF0204PWR CAD Model

Description

Introducing the LSF0204PWR from Texas Instruments

The LSF0204PWR is a versatile, bidirectional voltage-level translator from the renowned semiconductor manufacturer, Texas Instruments. Designed for multi-voltage digital system applications, this device ensures seamless communication between devices operating at different voltage levels. The LSF0204PWR is an essential component for designers looking to interface low-voltage microprocessors or microcontrollers with higher voltage logic level peripherals.

This innovative level shifter comes in a compact TSSOP (Thin Shrink Small Outline Package) with 14 pins, making it suitable for space-constrained applications. The device provides four bidirectional channels, supporting voltage level translation between 0.95V to 3.6V on the A side (Vref_A pin) and 1.65V to 5.5V on the B side (Vref_B pin). This range of supported voltages makes the LSF0204PWR incredibly versatile and compatible with a wide array of modern digital interfaces.

One of the key features of the LSF0204PWR is its auto-direction sensing capability, which eliminates the need for a direction control signal. Each channel can independently determine the direction of data flow, simplifying the design and reducing the control pin count. This feature is particularly beneficial in applications where pin count is at a premium.

The device also boasts low ON-state resistance, which minimizes signal distortion and ensures high signal integrity. The LSF0204PWR is designed with ESD (Electrostatic Discharge) protection circuitry, safeguarding the device against transient voltage spikes and enhancing system reliability.

For applications requiring level shifting for I2C or SMBus signals, the LSF0204PWR is an excellent choice, as it supports these protocols with its open-drain compatible I/Os. Moreover, the device is also power-off protection enabled, allowing the I/O on each side to be three-stated when the respective supply voltage is removed.

In summary, the LSF0204PWR from Texas Instruments is a highly reliable and efficient solution for voltage level translation in multi-voltage systems. Its ease of use, combined with robust protection features, makes it an ideal choice for a wide range of digital applications including mobile devices, computing, and consumer electronics.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3821 $51.5835
320+ $0.3135 $100.3200
495+ $0.3037 $150.3315
685+ $0.2939 $201.3215
880+ $0.2841 $250.0080
1,180+ $0.2548 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,050 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess