Products specifications

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Runic Technology
Series -
Package Tape & Reel
Product Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.65 V ~ 5.5 V
Voltage - VCCB 2.3 V ~ 5.5 V
Input Signal -
Output Signal -
Output Type Open Drain, Push-Pull
Data Rate 24Mbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Features -
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number RS0101
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370990-RS0101YH6
Ultra Librarian 3D Model Ultra Librarian RS0101YH6 CAD Model

Description

The 1370990-RS0101YH6 is a logic translator and level shifter designed for use in integrated circuits (ICs) from Runic Technology.

  • Temperature Range: -40°C to 85°C
  • Data Rate: 24Mbps
  • Communication: Bidirectional
  • VCCA Voltage Range: 1.65V to 5.5V
  • VCCB Voltage Range: 2.3V to 5.5V
  • Output Type: Open drain and push-pull
  • Package: SOT-23-6
  • Mounting Type: Surface Mount
  • Status: Active
  • Packaging: Tape and Reel

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR BIDIR 12X2QFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 200Mbps 12-X2QFN (1.7x1)
Lowest to $1.0004
ECAD model for TXU0304DTRR
ON Semiconductor
IC XLTR VL UNIDIR 8-MSOP
Lowest to $1.6299
ECAD model for NLVSV2T244DMR2G
Nexperia USA Inc.
IC TRANSLATOR BIDIR 20DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100MHz 20-DHVQFN (4.5x2.5)
Lowest to $0.7355
ECAD model for LSF0108BQ-Q100X
Texas Instruments
IC TRANSLATOR UNIDIR 14WQFN / Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 14-WQFN (3x2.5)
Lowest to $137.4046
ECAD model for TXU0304BQAR
Texas Instruments
IC TRANSLATOR UNIDIR 8VSSOP / Voltage Level Translator Unidirectional 1 Circuit 2 Channel 200Mbps 8-VSSOP
Lowest to $0.6907
ECAD model for TXU0102DCUR
ON Semiconductor
IC XLATOR PECL-TTL DIFF 8-TSSOP
Need more? Email Us
ECAD model for MC10ELT21DTR2G
Nexperia USA Inc.
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $1.1748
ECAD model for 74LVC4245APW-Q100J
ON Semiconductor
IC XLATOR TTL-DIFF PECL 8-SOIC
Lowest to $4.2026
ECAD model for MC100ELT20DR2G
ON Semiconductor
3.3V Dual LVTTL/LVCMOS to Differential LVPECL Translator
Need more? Email Us
ECAD model for MC100LVELT22DTR2G

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1937 $50.3620
630+ $0.1589 $100.1070
975+ $0.1539 $150.0525
1,345+ $0.1490 $200.4050
1,740+ $0.1440 $250.5600
2,325+ $0.1291 $300.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,687 pieces
MOQ: 260 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention