Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 6
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 128466-MC10H607FN
Popularity Medium
Supply and Demand Status Limited
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian MC10H607FN CAD Model

Description

ON Semiconductor MC10H607FN: High-Speed Logic Converter

The ON Semiconductor MC10H607FN is a versatile and high-performance logic converter designed to meet the needs of advanced digital systems. This device, part of ON Semiconductor's high-speed logic series, is specifically engineered to provide seamless conversion between different logic levels, ensuring compatibility across a wide range of digital circuits.

The MC10H607FN is a quintessential component for systems that require translation between ECL (Emitter Coupled Logic) and TTL (Transistor-Transistor Logic) levels. The converter comes in a compact, surface-mount PLCC-28 (Plastic Leaded Chip Carrier) package, which allows for efficient use of PCB (Printed Circuit Board) space and is suitable for high-density mounting.

Key features of the MC10H607FN include:

  • Logic Conversion: Capable of converting ECL signals to TTL levels and vice versa, making it ideal for interfacing between different digital systems.
  • Speed: With its high-speed operation, the MC10H607FN is capable of handling fast signal transitions, ensuring minimal propagation delay and high data throughput.
  • Power Supply: The device operates with a standard ECL power supply voltage of -5.2V, providing the necessary levels for ECL circuitry while also interfacing with 5V TTL systems.
  • Temperature Range: Designed to operate over a broad temperature range, the MC10H607FN is suitable for industrial applications that may experience varying environmental conditions.

Applications for the MC10H607FN are diverse and include high-speed data communication, signal processing, and computing where mixed voltage levels are present. By facilitating the conversion between ECL and TTL logic levels, this device ensures reliable and efficient communication between components operating at different voltage standards within electronic systems.

Overall, the ON Semiconductor MC10H607FN is a crucial component for designers and engineers looking to create seamless and high-speed interfaces within their digital systems. Its reliability, speed, and versatility make it a top choice for a wide range of applications in the electronics industry.

You May Also Be Interested in

ON Semiconductor
IC XLATOR ECL-TTL DIFF 8TSSOP
Need more? Email Us
ECAD model for MC10ELT25DTG
ON Semiconductor
IC XLATOR PECL-TTL DIFF 8-SOIC
Lowest to $3.1220
ECAD model for MC100ELT21DR2
Runic Technology
IC TRANSLATOR BIDIR SOT23-6
Lowest to $0.1937
ECAD model for RS0101YH6
ON Semiconductor
IC XLATOR HEX TTL-PECL 28-PLCC
Lowest to $10.6222
ECAD model for MC10H606FN
Texas Instruments
IC TRANSLATOR UNIDIR 14WQFN / Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 14-WQFN (3x2.5)
Lowest to $29.7710
ECAD model for TXU0104BQAR
Texas Instruments
IC TRANSLATOR UNIDIR 8X2SON / Voltage Level Translator Unidirectional 1 Circuit 2 Channel 200Mbps 8-X2SON (1.35x0.8)
Lowest to $0.7741
ECAD model for TXU0102DTMR
Nexperia USA Inc.
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $1.1748
ECAD model for 74LVC4245APW-Q100J
Diodes Incorporated
IC TRANSLATOR UNIDIR 14TSSOP / Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 14-TSSOP
Lowest to $1.2424
ECAD model for PI4GTL2034LEX
Texas Instruments
IC TRANSLATOR BIDIR 12X2QFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 200Mbps 12-X2QFN (1.7x1)
Lowest to $1.0004
ECAD model for TXU0304DTRR

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention