Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 074412-MC10ELT21DR2
Ultra Librarian 3D Model Ultra Librarian MC10ELT21DR2 CAD Model

Description

ON Semiconductor MC10ELT21DR2 Differential PECL to TTL Translator

The ON Semiconductor MC10ELT21DR2 is a high-performance differential PECL to TTL translator designed to address the needs of high-speed communication and signaling in complex digital systems. This integrated circuit is part of ON Semiconductor's 10ELT series, which is renowned for its ability to bridge the gap between two different logic families, allowing for seamless integration and enhanced functionality in a wide range of applications.

The MC10ELT21DR2 is specifically engineered to convert differential PECL (Positive Emitter Coupled Logic) input signals to TTL (Transistor-Transistor Logic) output levels. This feature is essential for systems where signal integrity and speed are critical, such as telecommunications, data processing, and advanced computing applications.

Key Features

  • High-Speed Operation: With a propagation delay of typically 3.5 ns, this device ensures swift signal translation, which is vital for maintaining the performance of high-speed systems.
  • Differential PECL Inputs: The differential inputs accommodate PECL levels, providing noise immunity and improved signal integrity over single-ended inputs.
  • TTL-Compatible Outputs: The TTL outputs can directly interface with TTL logic, allowing for easy integration into existing digital systems without the need for additional level-shifting components.
  • Wide Voltage Range: The MC10ELT21DR2 operates over a wide range of supply voltages from 4.5V to 5.5V, offering flexibility in various power environments.
  • Temperature Range: This device is designed to perform reliably over an industrial temperature range of -40°C to +85°C, ensuring stable operation in challenging conditions.

Applications

The versatility of the MC10ELT21DR2 makes it an ideal choice for an array of applications that require reliable and fast translation between PECL and TTL logic levels. Some of these applications include:

  • High-speed data communication interfaces
  • Networking equipment such as routers and switches
  • Signal conversion in test and measurement equipment
  • Clock distribution circuits
  • Digital logic interfacing and signal bridging

The MC10ELT21DR2 is available in an SOIC-8 package, providing a compact solution that is both easy to implement and space-efficient. With its high-speed capabilities and robust design, the MC10ELT21DR2 from ON Semiconductor is an exemplary choice for designers looking to enhance the performance and integration of their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLATOR BIDIR 20DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100MHz 20-DHVQFN (4.5x2.5)
Lowest to $0.7355
ECAD model for LSF0108BQ-Q100X
Maxim Integrated
IC XLATR LEVEL 1CH 8SOIC
Lowest to $11.1301
ECAD model for MAX9371ESA+T
Texas Instruments
IC TRANSLATOR BIDIR 12X2QFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 200Mbps 12-X2QFN (1.7x1)
Lowest to $1.0004
ECAD model for TXU0304DTRR
ON Semiconductor
IC XLATOR HEX PECL-TTL 28-PLCC
Need more? Email Us
ECAD model for MC10H607FN
ON Semiconductor
IC XLATOR ECL-TTL DIFF 8TSSOP
Need more? Email Us
ECAD model for MC10ELT25DTG
ON Semiconductor
IC XLTR VL UNIDIR 8-MSOP
Lowest to $1.6299
ECAD model for NLVSV2T244DMR2G
ON Semiconductor
IC XLATOR TRPL ECL-LVPECL 20SOIC
Lowest to $3.5188
ECAD model for MC100LVEL90DWG
ON Semiconductor
IC XLATOR PECL-TTL DIFF 8-SOIC
Lowest to $3.1220
ECAD model for MC100ELT21DR2
ON Semiconductor
IC XLATOR DUAL PECL-TTL 8-SOIC
Lowest to $5.1963
ECAD model for MC100ELT23DR2

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.9951 $56.9069
46+ $2.4576 $113.0496
71+ $2.3808 $169.0368
98+ $2.3040 $225.7920
126+ $2.2272 $280.6272
169+ $1.9967 $337.4423
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,287 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention